Amphenol Corporation Dubox ® 65240-014LF

Description
Dubox ®, Dubox ® 2.54mm Pitch, Board to Board Connector, Crimp-to-Wire Housing, Single Row., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 65240-014LF
Request a Quote Datasheet
Description
Dubox ®, Dubox ® 2.54mm Pitch, Board to Board Connector, Crimp-to-Wire Housing, Single Row., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 65240-014LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dubox ® - 65240-014LF - Amphenol Communications Solutions
Nashua, NH, United States
Dubox ®
65240-014LF
Dubox ® 65240-014LF
Dubox ®, Dubox ® 2.54mm Pitch, Board to Board Connector, Crimp-to-Wire Housing, Single Row., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 65240-014LF

Dubox ®, Dubox ® 2.54mm Pitch, Board to Board Connector, Crimp-to-Wire Housing, Single Row., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 65240-014LF

Supplier's Site Datasheet
Singapore, Singapore
1kV Electronic Connector
2027-65240-014LF
1kV Electronic Connector 2027-65240-014LF
14 Pos 2.54mm Crimp Wire Housing, Female, Straight, 1kV, Blue Product overview: 65240-014LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1kV, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-65240-014LF can be used for catalog matching and distributor lookup.

14 Pos 2.54mm Crimp Wire Housing, Female, Straight, 1kV, Blue Product overview: 65240-014LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1kV, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-65240-014LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - 609-1274-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
609-1274-ND
Rectangular Connector Housings 609-1274-ND
"14 Rectangular Connectors - Housings Receptacle Blue 0.100"" (2.54mm)"

"14 Rectangular Connectors - Housings Receptacle Blue 0.100"" (2.54mm)"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Housings - 1200753-65240-014LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1200753-65240-014LF
Connectors, Interconnects - Rectangular Connectors - Housings 1200753-65240-014LF
Win Source Part Number: 1200753-65240-014LF Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: DUBOX™, MezzSelect™, Basics+ Number of Positions: 14 Pitch: 0.100" (2.54mm) Color: Blue Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 300 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 65240014LF; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8538.90.6000 Mfr: Amphenol ICC (FCI) Other Names: 609-1274,65240014LF Base Product Number: 65240

Win Source Part Number: 1200753-65240-014LF
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: DUBOX™, MezzSelect™, Basics+
Number of Positions: 14
Pitch: 0.100" (2.54mm)
Color: Blue
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 300
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 65240014LF;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8538.90.6000
Mfr: Amphenol ICC (FCI)
Other Names: 609-1274,65240014LF
Base Product Number: 65240

Buy Now Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 65240-014LF 2027-65240-014LF 609-1274-ND 1200753-65240-014LF
Product Name Dubox ® 1kV Electronic Connector Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Housings
Connector Type Board to Board Connector; Wire to Board Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Voltage Rating 1000 volts 1000 volts
Contact Size (AWG) 22 to 30 AWG
Unlock Full Specs
to access all available technical data

Similar Products