Amphenol Corporation Dubox ® 65240-010LF

Description
Dubox ®, Dubox ® , Crimp to Wire connector, 2.54mm (0.100in), Receptacle, Dual Entry, Single Row, 10 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 65240-010LF
Request a Quote Datasheet
Description
Dubox ®, Dubox ® , Crimp to Wire connector, 2.54mm (0.100in), Receptacle, Dual Entry, Single Row, 10 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 65240-010LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dubox ® - 65240-010LF - Amphenol Communications Solutions
Nashua, NH, United States
Dubox ®
65240-010LF
Dubox ® 65240-010LF
Dubox ®, Dubox ® , Crimp to Wire connector, 2.54mm (0.100in), Receptacle, Dual Entry, Single Row, 10 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 65240-010LF

Dubox ®, Dubox ® , Crimp to Wire connector, 2.54mm (0.100in), Receptacle, Dual Entry, Single Row, 10 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 65240-010LF

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Housings - 988344-65240-010LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
988344-65240-010LF
Connectors, Interconnects - Rectangular Connectors - Housings 988344-65240-010LF
Win Source Part Number: 988344-65240-010LF Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: DUBOX™, MezzSelect™, Basics+ Number of Positions: 10 Pitch: 0.100" (2.54mm) Color: Blue Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 500 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8538.90.6000 Mfr: Amphenol ICC (FCI) Other Names: 65240010LF,609-1270 Base Product Number: 65240

Win Source Part Number: 988344-65240-010LF
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: DUBOX™, MezzSelect™, Basics+
Number of Positions: 10
Pitch: 0.100" (2.54mm)
Color: Blue
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 500
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8538.90.6000
Mfr: Amphenol ICC (FCI)
Other Names: 65240010LF,609-1270
Base Product Number: 65240

Buy Now Datasheet
Rectangular Connector Housings - 609-1270-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
609-1270-ND
Rectangular Connector Housings 609-1270-ND
"10 Rectangular Connectors - Housings Receptacle Blue 0.100"" (2.54mm)"

"10 Rectangular Connectors - Housings Receptacle Blue 0.100"" (2.54mm)"

Buy Now Datasheet
Wire Housings & Plugs - 2463014 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
2463014
Wire Housings & Plugs 2463014
Dubox CtW 2.54mm Rcpt Dual Entry 1Row 1

Dubox CtW 2.54mm Rcpt Dual Entry 1Row 1

Supplier's Site
Wire Housings & Plugs - 2463013 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
2463013
Wire Housings & Plugs 2463013
Dubox CtW 2.54mm Rcpt Dual Entry 1Row 1

Dubox CtW 2.54mm Rcpt Dual Entry 1Row 1

Supplier's Site
Singapore, Singapore
3A 1kV Electronic Connector
2027-65240-010LF
3A 1kV Electronic Connector 2027-65240-010LF
10 Pos 2.54mm Crimp Receptacle Housing, 3A, 1kV, ST, Blue Product overview: 65240-010LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 1kV, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-65240-010LF can be used for catalog matching and distributor lookup.

10 Pos 2.54mm Crimp Receptacle Housing, 3A, 1kV, ST, Blue Product overview: 65240-010LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 1kV, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-65240-010LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 65240-010LF 988344-65240-010LF 609-1270-ND 2463014 2027-65240-010LF
Product Name Dubox ® Connectors, Interconnects - Rectangular Connectors - Housings Rectangular Connector Housings Wire Housings & Plugs 3A 1kV Electronic Connector
Connector Type Wire to Board Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Voltage Rating 1000 volts 1000 volts
Contact Size (AWG) 22 to 30 AWG
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Circular Connector Assemblies - 1124-CRB.H02.GLL.C72G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
View Details