Amphenol Corporation Basics+|Mini-PV™ 65039-035ELF

Description
Basics+|Mini-PV™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire PV Receptacle Housing, Single Row., Amphenol is one of the leading manufacturers of PV® Wire to Board connector system. Contact us today for more details of Mini-Latch Receptacle housing 65039-035ELF.
Request a Quote Datasheet
Description
Basics+|Mini-PV™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire PV Receptacle Housing, Single Row., Amphenol is one of the leading manufacturers of PV® Wire to Board connector system. Contact us today for more details of Mini-Latch Receptacle housing 65039-035ELF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Basics+|Mini-PV™ - 65039-035ELF - Amphenol Communications Solutions
Nashua, NH, United States
Basics+|Mini-PV™
65039-035ELF
Basics+|Mini-PV™ 65039-035ELF
Basics+|Mini-PV™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire PV Receptacle Housing, Single Row., Amphenol is one of the leading manufacturers of PV® Wire to Board connector system. Contact us today for more details of Mini-Latch Receptacle housing 65039-035ELF.

Basics+|Mini-PV™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire PV Receptacle Housing, Single Row., Amphenol is one of the leading manufacturers of PV® Wire to Board connector system. Contact us today for more details of Mini-Latch Receptacle housing 65039-035ELF.

Supplier's Site Datasheet
Wire Housings & Plugs - 7710149 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7710149
Wire Housings & Plugs 7710149
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Rectangular Connector Housings - 609-5483-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
609-5483-ND
Rectangular Connector Housings 609-5483-ND
"2 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

"2 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-65039-035ELF
Electronic Connector 2027-65039-035ELF
2 Pos Female Receptacle, 1 Row, 2.54mm Pitch, Crimp, Free Hanging Product overview: 65039-035ELF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-65039-035ELF can be used for catalog matching and distributor lookup.

2 Pos Female Receptacle, 1 Row, 2.54mm Pitch, Crimp, Free Hanging Product overview: 65039-035ELF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-65039-035ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 65039-035ELF 7710149 609-5483-ND 2027-65039-035ELF
Product Name Basics+|Mini-PV™ Wire Housings & Plugs Rectangular Connector Housings Electronic Connector
Connector Type Wire to Board Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Voltage Rating 1000 volts
Contact Size (AWG) 22 to 36 AWG
Gender Male / Plug; Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 2923A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details