Dubox ®, Dubox ® , Crimp to Wire connector, 2.54mm (0.100in), Receptacle, Dual Entry, Single Row, 7 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 65240-007LF
7 Pos 1 Row Female Header, 2.54mm Pitch, 1kV, 3A, Crimp Product overview: 65240-007LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kV, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1kV, 3A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-65240-007LF can be used for catalog matching and distributor lookup.
"7 Rectangular Connectors - Housings Receptacle Blue 0.100"" (2.54mm)"
Amphenol Communications Solutions
Amphenol Communications Solutions
Amphenol Communications Solutions
Amphenol Communications Solutions
CONN HOUSING 7POS .100" SINGLE
DUBOX ROHS COMPLIANT: YES
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 65240-007LF | 2027-65240-007LF | 609-1267-ND | 2180834 | 2463008 | 44-65240-007LF | 38AH4496 |
| Product Name | Dubox ® | 1kV 3A Electronic Connector | Rectangular Connector Housings | Wire Housings & Plugs | Wire Housings & Plugs | CONN HOUSING 7POS .100" SINGLE | Dubox Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector; Wire to Wire Connector | Rectangular Connectors, Heavy Duty | |||||
| Voltage Rating | 1000 volts | 1000 volts | 1000 volts | ||||
| Contact Size (AWG) | 22 to 30 AWG | ||||||
| Termination | Crimp | Crimp |