Amphenol Corporation Mini-PV ™ 65043-010LF

Description
Mini-PV ™, PV ® Wire-to-Board Connector System, 2.54 x 2.54mm (0.1 x 0.1inch) Centerline Crimp-to-Wire PV Receptacle Housing, Double Row., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of mini-pv , part number 65043-010LF.
Request a Quote Datasheet
Description
Mini-PV ™, PV ® Wire-to-Board Connector System, 2.54 x 2.54mm (0.1 x 0.1inch) Centerline Crimp-to-Wire PV Receptacle Housing, Double Row., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of mini-pv , part number 65043-010LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini-PV ™ - 65043-010LF - Amphenol Communications Solutions
Nashua, NH, United States
Mini-PV ™
65043-010LF
Mini-PV ™ 65043-010LF
Mini-PV ™, PV ® Wire-to-Board Connector System, 2.54 x 2.54mm (0.1 x 0.1inch) Centerline Crimp-to-Wire PV Receptacle Housing, Double Row., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of mini-pv , part number 65043-010LF.

Mini-PV ™, PV ® Wire-to-Board Connector System, 2.54 x 2.54mm (0.1 x 0.1inch) Centerline Crimp-to-Wire PV Receptacle Housing, Double Row., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of mini-pv , part number 65043-010LF.

Supplier's Site Datasheet
Rectangular Connector Housings - 609-2352-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
609-2352-ND
Rectangular Connector Housings 609-2352-ND
"54 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

"54 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

Buy Now Datasheet
Mini Latch Hsg .100Cc Rohs Compliant Amphenol - 80AH0514 - Newark, An Avnet Company
Chicago, IL, United States
Mini Latch Hsg .100Cc Rohs Compliant Amphenol
80AH0514
Mini Latch Hsg .100Cc Rohs Compliant Amphenol 80AH0514
MINI LATCH HSG .100CC ROHS COMPLIANT: YES

MINI LATCH HSG .100CC ROHS COMPLIANT: YES

Supplier's Site
CONN RECPT 54POS 2.54MM CRIMP - 44-65043-010LF - Utmel Electronic Limited
Hong Kong, China
CONN RECPT 54POS 2.54MM CRIMP
44-65043-010LF
CONN RECPT 54POS 2.54MM CRIMP 44-65043-010LF
CONN RECPT 54POS 2.54MM CRIMP

CONN RECPT 54POS 2.54MM CRIMP

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 65043-010LF 609-2352-ND 80AH0514 44-65043-010LF
Product Name Mini-PV ™ Rectangular Connector Housings Mini Latch Hsg .100Cc Rohs Compliant Amphenol CONN RECPT 54POS 2.54MM CRIMP
Connector Type Wire to Board Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Voltage Rating 1000 volts 1000 volts
Contact Size (AWG) 22 to 36 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A108966-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Wire to Board Connector, THM - 977 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting SMT,
Voltage Rating 250 volts
View Details
3 suppliers
Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details