Amphenol Corporation Dubox ® 65239-009LF

Description
Dubox ®, Dubox ® , Crimp to Wire connector, 2.54mm (0.100in), Receptacle, Dual Entry, Double Row, 18 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 65239-009LF
Request a Quote Datasheet
Description
Dubox ®, Dubox ® , Crimp to Wire connector, 2.54mm (0.100in), Receptacle, Dual Entry, Double Row, 18 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 65239-009LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dubox ® - 65239-009LF - Amphenol Communications Solutions
Nashua, NH, United States
Dubox ®
65239-009LF
Dubox ® 65239-009LF
Dubox ®, Dubox ® , Crimp to Wire connector, 2.54mm (0.100in), Receptacle, Dual Entry, Double Row, 18 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 65239-009LF

Dubox ®, Dubox ® , Crimp to Wire connector, 2.54mm (0.100in), Receptacle, Dual Entry, Double Row, 18 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 65239-009LF

Supplier's Site Datasheet
 - Amphenol FCI Asia 65239-009LF - PEI-Genesis
Philadelphia, PA, United States
DUBOX

DUBOX

Buy Now
Rectangular Connector Housings - 609-1252-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
609-1252-ND
Rectangular Connector Housings 609-1252-ND
"18 Rectangular Connectors - Housings Receptacle Blue 0.100"" (2.54mm)"

"18 Rectangular Connectors - Housings Receptacle Blue 0.100"" (2.54mm)"

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 20-WFQFN Exposed Pad Product Status: Last Time Buy Connector Type: Receptacle Contact Type: Female Socket Pitch: 0.200" (5.08mm) Row Spacing: 0.049" (1.25mm) Mounting Type: Fixed Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 20-WFQFN Exposed Pad
Product Status: Last Time Buy
Connector Type: Receptacle
Contact Type: Female Socket
Pitch: 0.200" (5.08mm)
Row Spacing: 0.049" (1.25mm)
Mounting Type: Fixed
Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
CONN HOUSING 18POS .100
Hong Kong, China
CONN HOUSING 18POS .100" DUAL
44-65239-009LF
CONN HOUSING 18POS .100" DUAL 44-65239-009LF
CONN HOUSING 18POS .100" DUAL

CONN HOUSING 18POS .100" DUAL

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions PEI-Genesis DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 65239-009LF Amphenol FCI Asia 65239-009LF 609-1252-ND 44-65239-009LF
Product Name Dubox ® Rectangular Connector Housings Connectors,Interconnects CONN HOUSING 18POS .100" DUAL
Connector Type Wire to Board Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Voltage Rating 1000 volts 1000 volts
Contact Size (AWG) 22 to 30 AWG
Unlock Full Specs
to access all available technical data