TE Connectivity D-Shaped Connectors 6-5229913-3

Description
Body Features Cover Material : Polyethylene Mating Retention Feature Material : Steel Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Options : Supplied - Uninstalled Contact Type : Receptacle Contact Underplating Material : Nickel Dimensions Compatible Cable Diameter (Max) : 10.8 MM  [.425 INCH ] Compatible Cable Insulation Diameter Range : 8.89 - 10.8 MM  [.35 - .425 INCH ] Compatible Insulation Diameter (Max) : 1.15 MM  [.045 INCH ] Solid Wire Size (AWG) : 24, 26 Stranded Wire Size (AWG) : 24 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyphenylene Oxide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Feature Plating Material : Zinc Mating Retention Type : Screw Thread Size : 4-40 UNC-2B (Female) Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector System : Cable-to-Board Termination Features Termination Cover : With Termination Cover Method : Unassembled Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet
Description
Body Features Cover Material : Polyethylene Mating Retention Feature Material : Steel Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Options : Supplied - Uninstalled Contact Type : Receptacle Contact Underplating Material : Nickel Dimensions Compatible Cable Diameter (Max) : 10.8 MM  [.425 INCH ] Compatible Cable Insulation Diameter Range : 8.89 - 10.8 MM  [.35 - .425 INCH ] Compatible Insulation Diameter (Max) : 1.15 MM  [.045 INCH ] Solid Wire Size (AWG) : 24, 26 Stranded Wire Size (AWG) : 24 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyphenylene Oxide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Feature Plating Material : Zinc Mating Retention Type : Screw Thread Size : 4-40 UNC-2B (Female) Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector System : Cable-to-Board Termination Features Termination Cover : With Termination Cover Method : Unassembled Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 6-5229913-3 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
6-5229913-3
D-Shaped Connectors 6-5229913-3
Body Features Cover Material : Polyethylene Mating Retention Feature Material : Steel Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Options : Supplied - Uninstalled Contact Type : Receptacle Contact Underplating Material : Nickel Dimensions Compatible Cable Diameter (Max) : 10.8 MM  [.425 INCH ] Compatible Cable Insulation Diameter Range : 8.89 - 10.8 MM  [.35 - .425 INCH ] Compatible Insulation Diameter (Max) : 1.15 MM  [.045 INCH ] Solid Wire Size (AWG) : 24, 26 Stranded Wire Size (AWG) : 24 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyphenylene Oxide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Feature Plating Material : Zinc Mating Retention Type : Screw Thread Size : 4-40 UNC-2B (Female) Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector System : Cable-to-Board Termination Features Termination Cover : With Termination Cover Method : Unassembled Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]

Body Features


  • Cover Material : Polyethylene
  • Mating Retention Feature Material : Steel
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 50
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Options : Supplied - Uninstalled
  • Contact Type : Receptacle
  • Contact Underplating Material : Nickel

Dimensions


  • Compatible Cable Diameter (Max) : 10.8 MM  [.425 INCH ]
  • Compatible Cable Insulation Diameter Range : 8.89 - 10.8 MM  [.35 - .425 INCH ]
  • Compatible Insulation Diameter (Max) : 1.15 MM  [.045 INCH ]
  • Solid Wire Size (AWG) : 24, 26
  • Stranded Wire Size (AWG) : 24

Housing Features


  • Centerline (Pitch) : 2.16 MM  [.085 INCH ]
  • Housing Material : Polyphenylene Oxide

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Retention : With
  • Mating Retention Feature Plating Material : Zinc
  • Mating Retention Type : Screw
  • Thread Size : 4-40 UNC-2B (Female)

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Kit
  • Connector System : Cable-to-Board

Termination Features


  • Termination Cover : With
  • Termination Cover Method : Unassembled
  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Buy Now
Centronics Connectors - 6-5229913-3-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
6-5229913-3-ND
Centronics Connectors 6-5229913-3-ND
50 Position Receptacle Connector Free Hanging (In-Line), Right Angle IDC

50 Position Receptacle Connector Free Hanging (In-Line), Right Angle IDC

Buy Now Datasheet
I/O Connectors - 6-5229913-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
6-5229913-3
I/O Connectors 6-5229913-3
KIT, RCPT, 50 POS, B SLOT

KIT, RCPT, 50 POS, B SLOT

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6-5229913-3 6-5229913-3-ND 6-5229913-3
Product Name D-Shaped Connectors Centronics Connectors I/O Connectors
Connector Type Wire to Board Connector Centronics Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line), Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28531-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Centronics Connectors - 5175472-7-ND - DigiKey
Specs
Connector Type Board Mount Connector; Board to Board Connector; Centronics Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers