TE Connectivity Connector Hardware, Mounts, Locks & Retainers 650025-2

Description
Body Features Primary Product Color : Natural Primary Product Material : Polyester Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Polyester Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 650025-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
650025-2
Connector Hardware, Mounts, Locks & Retainers 650025-2
Body Features Primary Product Color : Natural Primary Product Material : Polyester Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Polyester

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Keying Plug
  • Hardware Accessory Function : Coding & Keying

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Edge Connectors - 7188407P - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
7188407P
Edge Connectors 7188407P
Key Plug 2.54mm Edge

Key Plug 2.54mm Edge

Supplier's Site
Edge Connectors - 7188407 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
7188407
Edge Connectors 7188407
Key Plug 2.54mm Edge

Key Plug 2.54mm Edge

Supplier's Site
Card Edge Connector Accessories - A130918-ND - DigiKey
Thief River Falls, MN, United States
Card Edge Connector Accessories
A130918-ND
Card Edge Connector Accessories A130918-ND
Connector Keying Plug (Intercontact) For Standard Edge II Series

Connector Keying Plug (Intercontact) For Standard Edge II Series

Buy Now Datasheet
Card Edge Connectors - 650025-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
650025-2
Card Edge Connectors 650025-2
KEY PLUG-SHORT

KEY PLUG-SHORT

Buy Now
Swedesboro, NJ, United States
Card Edge Connectors
650025-2
Card Edge Connectors 650025-2
Card Edge Connectors

Card Edge Connectors

Buy Now

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 650025-2 7188407P A130918-ND 650025-2
Product Name Connector Hardware, Mounts, Locks & Retainers Edge Connectors Card Edge Connector Accessories Card Edge Connectors
Connector Type Card Edge Connector Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Card Edge Connectors - 118385-3 - Powell Electronics, Inc.
Specs
Connector Type Card Edge Connector
View Details
3 suppliers
Standard Edge Connectors - 1766200-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Mounting Board Mount
Voltage Rating 250 volts
View Details
4 suppliers
Internal I/O Connectors - 2327679-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
3 suppliers