Amphenol Corporation Mini-PV ™ 65043-001LF

Description
Mini-PV ™, PV ® Wire-to-Board Connector System, 2.54 x 2.54mm (0.1 x 0.1inch) Centerline Crimp-to-Wire PV Receptacle Housing, Double Row., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of mini-pv , part number 65043-001LF.
Request a Quote Datasheet
Description
Mini-PV ™, PV ® Wire-to-Board Connector System, 2.54 x 2.54mm (0.1 x 0.1inch) Centerline Crimp-to-Wire PV Receptacle Housing, Double Row., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of mini-pv , part number 65043-001LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini-PV ™ - 65043-001LF - Amphenol Communications Solutions
Nashua, NH, United States
Mini-PV ™
65043-001LF
Mini-PV ™ 65043-001LF
Mini-PV ™, PV ® Wire-to-Board Connector System, 2.54 x 2.54mm (0.1 x 0.1inch) Centerline Crimp-to-Wire PV Receptacle Housing, Double Row., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of mini-pv , part number 65043-001LF.

Mini-PV ™, PV ® Wire-to-Board Connector System, 2.54 x 2.54mm (0.1 x 0.1inch) Centerline Crimp-to-Wire PV Receptacle Housing, Double Row., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of mini-pv , part number 65043-001LF.

Supplier's Site Datasheet
Rectangular Connector Housings - 609-2343-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
609-2343-ND
Rectangular Connector Housings 609-2343-ND
"72 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

"72 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

Buy Now Datasheet
Connectors Miscellaneous - 65043-001LF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
65043-001LF
Connectors Miscellaneous 65043-001LF
MINI LATCH HSG DR.100

MINI LATCH HSG DR.100

Buy Now
CONN RECPT 72POS 2.54MM CRIMP - 44-65043-001LF - Utmel Electronic Limited
Hong Kong, China
CONN RECPT 72POS 2.54MM CRIMP
44-65043-001LF
CONN RECPT 72POS 2.54MM CRIMP 44-65043-001LF
CONN RECPT 72POS 2.54MM CRIMP

CONN RECPT 72POS 2.54MM CRIMP

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Heilind Electronics, Inc. Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 65043-001LF 609-2343-ND 65043-001LF 44-65043-001LF
Product Name Mini-PV ™ Rectangular Connector Housings Connectors Miscellaneous CONN RECPT 72POS 2.54MM CRIMP
Connector Type Wire to Board Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Voltage Rating 1000 volts 1000 volts
Contact Size (AWG) 22 to 36 AWG
Mounting Free Hanging (In-Line) Cable, Free Hanging
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Plugs and Receptacles - 486-3-101-786-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details