Amphenol Corporation Mini-PV ™ 65039-021LF

Description
Mini-PV ™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire PV Receptacle Housing, Single Row., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of mini-pv , part number 65039-021LF.
Request a Quote Datasheet
Description
Mini-PV ™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire PV Receptacle Housing, Single Row., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of mini-pv , part number 65039-021LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini-PV ™ - 65039-021LF - Amphenol Communications Solutions
Nashua, NH, United States
Mini-PV ™
65039-021LF
Mini-PV ™ 65039-021LF
Mini-PV ™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire PV Receptacle Housing, Single Row., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of mini-pv , part number 65039-021LF.

Mini-PV ™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire PV Receptacle Housing, Single Row., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of mini-pv , part number 65039-021LF.

Supplier's Site Datasheet
Rectangular Connector Housings - 609-2327-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
609-2327-ND
Rectangular Connector Housings 609-2327-ND
"16 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

"16 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

Buy Now Datasheet
CONN RECPT 16POS 2.54MM CRIMP - 44-65039-021LF - Utmel Electronic Limited
Hong Kong, China
CONN RECPT 16POS 2.54MM CRIMP
44-65039-021LF
CONN RECPT 16POS 2.54MM CRIMP 44-65039-021LF
CONN RECPT 16POS 2.54MM CRIMP

CONN RECPT 16POS 2.54MM CRIMP

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 65039-021LF 609-2327-ND 44-65039-021LF
Product Name Mini-PV ™ Rectangular Connector Housings CONN RECPT 16POS 2.54MM CRIMP
Connector Type Wire to Board Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Voltage Rating 1000 volts 1000 volts
Contact Size (AWG) 22 to 36 AWG
Mounting Free Hanging (In-Line) Free Hanging
Unlock Full Specs
to access all available technical data

Similar Products

 - 222S30M16 - Powell Electronics, Inc.
Nicomatic North America
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-292-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details