Murata Power Solutions DC DC Converters NPH10S4805EIC

Description
Isolated Module DC DC Converter 1 Output 5.1V 1.96A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5.1V 1.96A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1631-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1631-5-ND
DC DC Converters 811-1631-5-ND
Isolated Module DC DC Converter 1 Output 5.1V 1.96A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 5.1V 1.96A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 10W, 1.96A, 5.1V; Power Supply Approvals Murata Power Solutions - 61K3346 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 10W, 1.96A, 5.1V; Power Supply Approvals Murata Power Solutions
61K3346
Dc-Dc Converter, Iso Pol, 1 O/p, 10W, 1.96A, 5.1V; Power Supply Approvals Murata Power Solutions 61K3346
DC-DC CONVERTER, ISO POL, 1 O/P, 10W, 1.96A, 5.1V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:1.96A; Isolation Voltage:1.5kV RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 10W, 1.96A, 5.1V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:1.96A; Isolation Voltage:1.5kV RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - NPH10S4805EIC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NPH10S4805EIC
Power Supplies - Board Mount - DC DC Converters NPH10S4805EIC
DC DC CONVERTER 5.1V 10W

DC DC CONVERTER 5.1V 10W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-1631-5-ND 61K3346 NPH10S4805EIC
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 10W, 1.96A, 5.1V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Regulatory Compliance ROHS COMP RoHS Compliant
DC Output Current 1.96 amps 1.96 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC Source - 1751B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details
AC DC Desktop, Wall Power Adapters - 237-2149-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
2 suppliers