Murata Power Solutions DC DC Converters NPH15S2405EIC

Description
Isolated Module DC DC Converter 1 Output 5.1V 3A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5.1V 3A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1635-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1635-5-ND
DC DC Converters 811-1635-5-ND
Isolated Module DC DC Converter 1 Output 5.1V 3A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5.1V 3A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 3A, 5.1V; Power Supply Approvals Murata Power Solutions - 61K3354 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 3A, 5.1V; Power Supply Approvals Murata Power Solutions
61K3354
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 3A, 5.1V; Power Supply Approvals Murata Power Solutions 61K3354
DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 3A, 5.1V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:3A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 3A, 5.1V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:3A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - NPH15S2405EIC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NPH15S2405EIC
Power Supplies - Board Mount - DC DC Converters NPH15S2405EIC
DC DC CONVERTER 5.1V 15W

DC DC CONVERTER 5.1V 15W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-1635-5-ND 61K3354 NPH15S2405EIC
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 3A, 5.1V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
DC Output Current 3 amps 3 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
VIPA SLIO Module, Power - 007-1AB00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Type DC Power Supply; DC-DC Converter
Applications Instrumentation
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details