Murata Power Solutions DC DC Converters NPH25S2415EIC

Description
Isolated Module DC DC Converter 1 Output 15.1V 1.7A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15.1V 1.7A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1649-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1649-5-ND
DC DC Converters 811-1649-5-ND
Isolated Module DC DC Converter 1 Output 15.1V 1.7A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 15.1V 1.7A 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - NPH25S2415EIC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NPH25S2415EIC
Power Supplies - Board Mount - DC DC Converters NPH25S2415EIC
DC DC CONVERTER 15.1V 25W

DC DC CONVERTER 15.1V 25W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 25W, 1.7A, 15.1V; Power Supply Approvals Murata Power Solutions - 61K3374 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 25W, 1.7A, 15.1V; Power Supply Approvals Murata Power Solutions
61K3374
Dc-Dc Converter, Iso Pol, 1 O/p, 25W, 1.7A, 15.1V; Power Supply Approvals Murata Power Solutions 61K3374
DC-DC CONVERTER, ISO POL, 1 O/P, 25W, 1.7A, 15.1V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:15.1V; Output Current - Output 1:1.7A; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 25W, 1.7A, 15.1V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:15.1V; Output Current - Output 1:1.7A; Output Regulation:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-1649-5-ND NPH25S2415EIC 61K3374
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 25W, 1.7A, 15.1V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
DC Output Current 1.7 amps 1.7 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Power Supply - 30549403 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supply Unit - IP® Multi-Output™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 2.40E7 watts
View Details