Murata Power Solutions DC DC Converters NPH25S2403IC

Description
Isolated Module DC DC Converter 1 Output 3.4V 7.3A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.4V 7.3A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1645-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1645-5-ND
DC DC Converters 811-1645-5-ND
Isolated Module DC DC Converter 1 Output 3.4V 7.3A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 3.4V 7.3A 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - NPH25S2403IC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NPH25S2403IC
Power Supplies - Board Mount - DC DC Converters NPH25S2403IC
DC DC CONVERTER 3.4V 25W

DC DC CONVERTER 3.4V 25W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 25W, 7.3A, 3.4V; Power Supply Approvals Murata Power Solutions - 61K3369 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 25W, 7.3A, 3.4V; Power Supply Approvals Murata Power Solutions
61K3369
Dc-Dc Converter, Iso Pol, 1 O/p, 25W, 7.3A, 3.4V; Power Supply Approvals Murata Power Solutions 61K3369
DC-DC CONVERTER, ISO POL, 1 O/P, 25W, 7.3A, 3.4V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:3.4V; Output Current - Output 1:7.3A; Output Voltage - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 25W, 7.3A, 3.4V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:3.4V; Output Current - Output 1:7.3A; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-1645-5-ND NPH25S2403IC 61K3369
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 25W, 7.3A, 3.4V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
DC Output Current 7.3 amps 7.3 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details