Murata Power Solutions DC DC Converters NPH15S4805IC

Description
Isolated Module DC DC Converter 1 Output 5.1V 3A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5.1V 3A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1642-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1642-5-ND
DC DC Converters 811-1642-5-ND
Isolated Module DC DC Converter 1 Output 5.1V 3A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 5.1V 3A 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - NPH15S4805IC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NPH15S4805IC
Power Supplies - Board Mount - DC DC Converters NPH15S4805IC
DC DC CONVERTER 5.1V 15W

DC DC CONVERTER 5.1V 15W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 3A, 5.1V; Power Supply Approvals Murata Power Solutions - 61K3363 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 3A, 5.1V; Power Supply Approvals Murata Power Solutions
61K3363
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 3A, 5.1V; Power Supply Approvals Murata Power Solutions 61K3363
DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 3A, 5.1V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:3A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 3A, 5.1V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:3A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-1642-5-ND NPH15S4805IC 61K3363
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 3A, 5.1V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Regulatory Compliance ROHS COMP RoHS Compliant
DC Output Current 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products