Murata Power Solutions DC DC Converters NPH15S2415IC

Description
Isolated Module DC DC Converter 1 Output 15.1V 1A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15.1V 1A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1639-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1639-5-ND
DC DC Converters 811-1639-5-ND
Isolated Module DC DC Converter 1 Output 15.1V 1A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 15.1V 1A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter; Power Supply Approvals Murata Power Solutions - 61K3359 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter; Power Supply Approvals Murata Power Solutions
61K3359
Dc-Dc Converter; Power Supply Approvals Murata Power Solutions 61K3359
DC-DC Converter; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:15.1V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

DC-DC Converter; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:15.1V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - NPH15S2415IC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NPH15S2415IC
Power Supplies - Board Mount - DC DC Converters NPH15S2415IC
DC DC CONVERTER 15.1V 15W

DC DC CONVERTER 15.1V 15W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-1639-5-ND 61K3359 NPH15S2415IC
Product Name DC DC Converters Dc-Dc Converter; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers
Power Supply - 66033902 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details