Isolated Module DC DC Converter 1 Output 5.1V 1.96A 18V - 36V Input
DC-DC CONVERTER, ISO POL, 1 O/P, 10W, 1.96A, 5.1V; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:1.96A; Output Voltage - Output 2:-RoHS Compliant: Yes
Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 10 W, 5.1 V, 1.96 A RoHS Compliant: Yes
ISOLATED BOARD MOUNT DC/DC CONVERTER, DIP, FIXED, THROUGH HOLE, 10 W, 5.1 V, 1.96 A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
DC DC CONVERTER 5.1V 10W
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 811-1626-5-ND | 61K3339 | 23M7021 | 16435874 | NPH10S2405IC |
| Product Name | DC DC Converters | Dc-Dc Converter, Iso Pol, 1 O/p, 10W, 1.96A, 5.1V; Power Supply Approvals Murata Power Solutions | Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 10 W, 5.1 V, 1.96 A Rohs Compliant Murata Power Solutions | Power Supply/Voltage Converter PC Board Mount | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | DC-DC Converter | |
| Form Factor | Board Mount | Board Mount | |||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |||
| DC Output Current | 1.96 amps | 1.96 amps | |||
| DC Input Voltage | 18.0 to 36.0 volts |