Shenzhen Shengyu Electronics Technology Limited Datasheets for Board Mount Power Supplies

Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more

Page: 1 10 11 12 13 14 15 16 17 18 19 20 21 22 23 30 40 41
Product Name Notes
DC DC CONVERTER +/-12V 15W
DC DC CONVERTER +/-12V 1W
DC DC CONVERTER +/-12V 20W
DC DC CONVERTER +/-12V 2W
DC DC CONVERTER +/-12V 3W
DC DC CONVERTER +/-15V 10W
DC DC CONVERTER +/-15V 1W
DC DC CONVERTER +/-15V 2W
DC DC CONVERTER +/-15V 3W
DC DC CONVERTER +/-24V 1W
DC DC CONVERTER +/-24V 2W
DC DC CONVERTER +/-3.3V 1W
DC DC CONVERTER +/-5V 1W
DC DC CONVERTER +/-5V 2.5W
DC DC CONVERTER +/-5V 2W
DC DC CONVERTER +/-9V 1W
DC DC CONVERTER -1000V 5W
DC DC CONVERTER -2000V 5W
DC DC CONVERTER -350V 3.5W
DC DC CONVERTER -48V 300W
DC DC CONVERTER -48V 400W
DC DC CONVERTER 0.45-5.5V
DC DC CONVERTER 0.5-5.5V
DC DC CONVERTER 0.51-3.63V
DC DC CONVERTER 0.51-5.5V
DC DC CONVERTER 0.75-3.6V 36W
DC DC CONVERTER 0.75-5.5V 88W
DC DC CONVERTER 0.8-3.6V 58W
DC DC CONVERTER 1.2V 36W
DC DC CONVERTER 1.5V 38W
DC DC CONVERTER 1.5V 45W
DC DC CONVERTER 1.5V 750MW
DC DC CONVERTER 1.8V 108W
DC DC CONVERTER 1.8V 180W
DC DC CONVERTER 1.8V 45W
DC DC CONVERTER 1.8V 900MW
DC DC CONVERTER 10.8V 864W
DC DC CONVERTER 1000V 5W
DC DC CONVERTER 11.4V 239W
DC DC CONVERTER 12V 100W
DC DC CONVERTER 12V 11W
DC DC CONVERTER 12V 12W
DC DC CONVERTER 12V 144W
DC DC CONVERTER 12V 150W
DC DC CONVERTER 12V 1W
DC DC CONVERTER 12V 20W
DC DC CONVERTER 12V 240W
DC DC CONVERTER 12V 2W
DC DC CONVERTER 12V 300W
DC DC CONVERTER 12V 396W
DC DC CONVERTER 12V 3W
DC DC CONVERTER 12V 48W
DC DC CONVERTER 12V 50W
DC DC CONVERTER 12V 600W
DC DC CONVERTER 12V 60W
DC DC CONVERTER 12V 6W
DC DC CONVERTER 12V 72W
DC DC CONVERTER 12V 75W
DC DC CONVERTER 12V 90W
DC DC CONVERTER 12V
DC DC CONVERTER 15V 100W
DC DC CONVERTER 15V 150W
DC DC CONVERTER 15V 1W
DC DC CONVERTER 15V 2W
DC DC CONVERTER 15V 300W
DC DC CONVERTER 15V 30W
DC DC CONVERTER 15V 3W
DC DC CONVERTER 15V 50W
DC DC CONVERTER 15V 600W
DC DC CONVERTER 15V 75W
DC DC CONVERTER 15V 8W
DC DC CONVERTER 15V
DC DC CONVERTER 1V 30W
DC DC CONVERTER 1V 50W
DC DC CONVERTER 2.5V 1W
DC DC CONVERTER 2.5V 38W
DC DC CONVERTER 2.5V 63W
DC DC CONVERTER 2000V 5W
DC DC CONVERTER 24V 100W
DC DC CONVERTER 24V 150W
DC DC CONVERTER 24V 1W
DC DC CONVERTER 24V 2W
DC DC CONVERTER 24V 300W
DC DC CONVERTER 24V 50W
DC DC CONVERTER 24V 600W
DC DC CONVERTER 24V 75W
DC DC CONVERTER 28V 100W
DC DC CONVERTER 28V 150W
DC DC CONVERTER 28V 300W
DC DC CONVERTER 28V 50W
DC DC CONVERTER 28V 600W
DC DC CONVERTER 28V 75W
DC DC CONVERTER 2V 100W
DC DC CONVERTER 2V 150W
DC DC CONVERTER 2V 75W
DC DC CONVERTER 3.3V 100W
DC DC CONVERTER 3.3V 10W
DC DC CONVERTER 3.3V 132W
DC DC CONVERTER 3.3V 15W
DC DC CONVERTER 3.3V 165W
DC DC CONVERTER 3.3V 1W
DC DC CONVERTER 3.3V 2W
DC DC CONVERTER 3.3V 300W
DC DC CONVERTER 3.3V 33W
DC DC CONVERTER 3.3V 50W
DC DC CONVERTER 3.3V 5V 12W
DC DC CONVERTER 3.3V 5V 58W
DC DC CONVERTER 3.3V 5W
DC DC CONVERTER 3.3V 6.6W
DC DC CONVERTER 3.3V 66W
DC DC CONVERTER 3.3V 83W
DC DC CONVERTER 3.3V 99W
DC DC CONVERTER 3.3V
DC DC CONVERTER 30V 200W
DC DC CONVERTER 350V 3.5W
DC DC CONVERTER 48V 150W
DC DC CONVERTER 48V 300W
DC DC CONVERTER 48V 600W
DC DC CONVERTER 48V 75W
DC DC CONVERTER 5V 100W
DC DC CONVERTER 5V 10W
DC DC CONVERTER 5V 125W
DC DC CONVERTER 5V 140W
DC DC CONVERTER 5V 150W
DC DC CONVERTER 5V 15W
DC DC CONVERTER 5V 1W
DC DC CONVERTER 5V 2.5W
DC DC CONVERTER 5V 200W
DC DC CONVERTER 5V 20W
DC DC CONVERTER 5V 2W
DC DC CONVERTER 5V 300W
DC DC CONVERTER 5V 30W
DC DC CONVERTER 5V 35W
DC DC CONVERTER 5V 3W
DC DC CONVERTER 5V 500MA
DC DC CONVERTER 5V 50W
DC DC CONVERTER 5V 600W
DC DC CONVERTER 5V 6W
DC DC CONVERTER 5V 75W
DC DC CONVERTER 6.5V 3W
DC DC CONVERTER 6.5V
DC DC CONVERTER 6V 36W
DC DC CONVERTER 7.2V 76W
DC DC CONVERTER 9V 1A
DC DC CONVERTER 9V 1W
DC DC CONVERTER 9V 5W
PDS2-S12-S24-M
PDS2-S24-S12-M
PDS2-S24-S24-M
PDS2-S24-S9-M
PDS2-S5-S15-M
PDS2-S5-S9-M
PES1-S12-D12-M
PES1-S12-D24-M
PES1-S24-D15-M
PES1-S24-D24-M

<< Prev Next >>