Murata Power Solutions DC DC Converters NPH10S2412IC

Description
Isolated Module DC DC Converter 1 Output 12.1V 830mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12.1V 830mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1628-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1628-5-ND
DC DC Converters 811-1628-5-ND
Isolated Module DC DC Converter 1 Output 12.1V 830mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 12.1V 830mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 10W, 830Ma, 12.1V; Power Supply Approvals Murata Power Solutions - 61K3341 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 10W, 830Ma, 12.1V; Power Supply Approvals Murata Power Solutions
61K3341
Dc-Dc Converter, Iso Pol, 1 O/p, 10W, 830Ma, 12.1V; Power Supply Approvals Murata Power Solutions 61K3341
DC-DC CONVERTER, ISO POL, 1 O/P, 10W, 830mA, 12.1V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12.1V; Output Current - Output 1:830mA; Isolation Voltage:1.5kVRoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 10W, 830mA, 12.1V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12.1V; Output Current - Output 1:830mA; Isolation Voltage:1.5kVRoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - NPH10S2412IC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NPH10S2412IC
Power Supplies - Board Mount - DC DC Converters NPH10S2412IC
DC DC CONVERTER 12.1V 10W

DC DC CONVERTER 12.1V 10W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-1628-5-ND 61K3341 NPH10S2412IC
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 10W, 830Ma, 12.1V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
DC Output Current 0.8300 amps 0.8300 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 28.0 volts
View Details
AWSP 60 Series - 60 Watt (W) Single Output Enclosed Switching Power Supplies - AWSP60-5 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
4 suppliers