Murata Power Solutions DC DC Converters NPH15S2403IC

Description
Isolated Module DC DC Converter 1 Output 3.4V 4.4A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.4V 4.4A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1634-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1634-5-ND
DC DC Converters 811-1634-5-ND
Isolated Module DC DC Converter 1 Output 3.4V 4.4A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 3.4V 4.4A 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - NPH15S2403IC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NPH15S2403IC
Power Supplies - Board Mount - DC DC Converters NPH15S2403IC
DC DC CONVERTER 3.4V 15W

DC DC CONVERTER 3.4V 15W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 4.4A, 3.4V; Power Supply Approvals Murata Power Solutions - 61K3353 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 4.4A, 3.4V; Power Supply Approvals Murata Power Solutions
61K3353
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 4.4A, 3.4V; Power Supply Approvals Murata Power Solutions 61K3353
DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 4.4A, 3.4V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:3.4V; Output Current - Output 1:4.4A; Output Voltage - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 4.4A, 3.4V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:3.4V; Output Current - Output 1:4.4A; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-1634-5-ND NPH15S2403IC 61K3353
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 4.4A, 3.4V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
DC Output Current 4.4 amps 4.4 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details