Murata Power Solutions DC DC Converters NPH15S2412IC

Description
Isolated Module DC DC Converter 1 Output 12.1V 1.3A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12.1V 1.3A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1638-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1638-5-ND
DC DC Converters 811-1638-5-ND
Isolated Module DC DC Converter 1 Output 12.1V 1.3A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 12.1V 1.3A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 1.3A, 12.1V; Power Supply Approvals Murata Power Solutions - 61K3357 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 1.3A, 12.1V; Power Supply Approvals Murata Power Solutions
61K3357
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 1.3A, 12.1V; Power Supply Approvals Murata Power Solutions 61K3357
DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 1.3A, 12.1V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:12.1V; Output Current - Output 1:1.3A; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 1.3A, 12.1V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:12.1V; Output Current - Output 1:1.3A; Output Regulation:- RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - NPH15S2412IC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NPH15S2412IC
Power Supplies - Board Mount - DC DC Converters NPH15S2412IC
DC DC CONVERTER 12.1V 15W

DC DC CONVERTER 12.1V 15W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-1638-5-ND 61K3357 NPH15S2412IC
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 1.3A, 12.1V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
DC Output Current 1.3 amps 1.3 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details