Murata Power Solutions DC DC Converters NPH10S2412EIC

Description
Isolated Module DC DC Converter 1 Output 12.1V 830mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12.1V 830mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1627-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1627-5-ND
DC DC Converters 811-1627-5-ND
Isolated Module DC DC Converter 1 Output 12.1V 830mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 12.1V 830mA 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - NPH10S2412EIC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NPH10S2412EIC
Power Supplies - Board Mount - DC DC Converters NPH10S2412EIC
DC DC CONVERTER 12.1V 10W

DC DC CONVERTER 12.1V 10W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 10W, 830Ma, 12.1V; Power Supply Approvals Murata Power Solutions - 61K3340 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 10W, 830Ma, 12.1V; Power Supply Approvals Murata Power Solutions
61K3340
Dc-Dc Converter, Iso Pol, 1 O/p, 10W, 830Ma, 12.1V; Power Supply Approvals Murata Power Solutions 61K3340
DC-DC CONVERTER, ISO POL, 1 O/P, 10W, 830mA, 12.1V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12.1V; Output Current - Output 1:830mA; Isolation Voltage:1.5kVRoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 10W, 830mA, 12.1V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12.1V; Output Current - Output 1:830mA; Isolation Voltage:1.5kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-1627-5-ND NPH10S2412EIC 61K3340
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 10W, 830Ma, 12.1V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
DC Output Current 0.8300 amps 0.8300 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details
Power Supply - 17736172 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Induction Power Supply - Versapower-Xtreme - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation, Meatal Heating
AC Output Voltage 240.0 to 480.0 volts
View Details