Murata Power Solutions Power Supplies - Board Mount NPH10S4803IC

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 209300-NPH10S4803IC Category: Power Supplies - Board Mount Family: DC DC Converters Series: NPH10S Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 110°C Package: 6-DIP Module Size / Dimension: 1.26" L x 0.98" W x 0.39" H (32.0mm x 24.9mm x 9.9mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 2.94A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.4V Power (Watts) - Manufacture Series: 10W Efficiency: 80% Power (Watts) - Max: 10W Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 209300-NPH10S4803IC Category: Power Supplies - Board Mount Family: DC DC Converters Series: NPH10S Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 110°C Package: 6-DIP Module Size / Dimension: 1.26" L x 0.98" W x 0.39" H (32.0mm x 24.9mm x 9.9mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 2.94A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.4V Power (Watts) - Manufacture Series: 10W Efficiency: 80% Power (Watts) - Max: 10W Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
209300-NPH10S4803IC
Power Supplies - Board Mount 209300-NPH10S4803IC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 209300-NPH10S4803IC Category: Power Supplies - Board Mount Family: DC DC Converters Series: NPH10S Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 110°C Package: 6-DIP Module Size / Dimension: 1.26" L x 0.98" W x 0.39" H (32.0mm x 24.9mm x 9.9mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 2.94A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.4V Power (Watts) - Manufacture Series: 10W Efficiency: 80% Power (Watts) - Max: 10W Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 209300-NPH10S4803IC
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: NPH10S
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 110°C
Package: 6-DIP Module
Size / Dimension: 1.26" L x 0.98" W x 0.39" H (32.0mm x 24.9mm x 9.9mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Current - Output (Max): 2.94A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 3.4V
Power (Watts) - Manufacture Series: 10W
Efficiency: 80%
Power (Watts) - Max: 10W
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 10W, 2.94A, 3.4V; Power Supply Approvals Murata Power Solutions - 61K3345 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 10W, 2.94A, 3.4V; Power Supply Approvals Murata Power Solutions
61K3345
Dc-Dc Converter, Iso Pol, 1 O/p, 10W, 2.94A, 3.4V; Power Supply Approvals Murata Power Solutions 61K3345
DC-DC CONVERTER, ISO POL, 1 O/P, 10W, 2.94A, 3.4V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:3.4V; Output Current - Output 1:2.94A; Isolation Voltage:1.5kV RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 10W, 2.94A, 3.4V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:3.4V; Output Current - Output 1:2.94A; Isolation Voltage:1.5kV RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - NPH10S4803IC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NPH10S4803IC
Power Supplies - Board Mount - DC DC Converters NPH10S4803IC
DC DC CONVERTER 3.4V 10W

DC DC CONVERTER 3.4V 10W

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 209300-NPH10S4803IC 61K3345 NPH10S4803IC
Product Name Power Supplies - Board Mount Dc-Dc Converter, Iso Pol, 1 O/p, 10W, 2.94A, 3.4V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
DC Output Current 2.94 amps 2.94 amps
DC Output Power 10 watts 10 watts
Number of Outputs 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCS8-125 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
14.3 to 15.7 Volt (V) Adjustable Output Voltage Range ABU 125 Series Switch Mode Power Supply - ABU125-150 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Regulatory Compliance UL 60950-1, (Insulation Class -1)
View Details
3 suppliers