DigiKey Datasheets for Board Mount Power Supplies
Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more
Page:
1
50
60
70
80
90
100
106
107
108
109
110
111
112
113
114
115
116
117
118
120
130
140
150
160
162
| Product Name | Notes |
|---|---|
| DC DC CONVERTER +/-15V 15W | |
| Isolated Module DC DC Converter 1 Output 12V 1.25A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 1.25A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 1.3A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 1.3A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 1.67A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 1.67A 43V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 12V 1.67A 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 12V 1.67A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 12A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 13A 16.5V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 15A 43V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 15V 1.33A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 1.33A 43V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 15V 1.33A 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 15V 1.33A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 10A 16.5V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 12A 43V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 15V 1A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 1A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 9.5A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 24V 6.5A 16.5V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 24V 6A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 24V 7.5A 43V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 3.5A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 4.5A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 4.5A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 4.5A 43V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 4.5A 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 4.5A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 4A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 4A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 5.5A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 5A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 5A 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 48V 3.2A 16.5V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 48V 3.8A 43V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 48V 3A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 28A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 30A 16.5V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 32A 43V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 5V 4A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 4A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 4A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 4A 43V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 5V 4A 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 5V 4A 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 833mA, 833mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 833mA, 833mA 43V - 160V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 833mA, 833mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 833mA, 833mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 667mA, 667mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 667mA, 667mA 43V - 160V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 667mA, 667mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 667mA, 667mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 677mA, 677mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 677mA, 677mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 677mA, 677mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 2A, 2A 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 2A, 2A 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 2A, 2A 9V - 36V Input |
| << Prev | Next >> |