TelephoneStuff.com Klein Tools, Inc. 5" Electronics Diagonal-Cutting -.. D244-5C

Description
Narrow jaw and hinge for delicate work in tight areas. Sharp pointed-nose for precise tip cutting. Spring-loaded action for self-opening. Cuts ACSR, screws, nails, and most hardened wire. Features: - Induction hardened cutting knives for long life - Hot-riveted joint ensures smooth action and no handle wobble - Short jaws and beveled cutting edges permit close cutting of wire - Plastic-dipped handles for comfort and ease of identification
Description
Narrow jaw and hinge for delicate work in tight areas. Sharp pointed-nose for precise tip cutting. Spring-loaded action for self-opening. Cuts ACSR, screws, nails, and most hardened wire. Features: - Induction hardened cutting knives for long life - Hot-riveted joint ensures smooth action and no handle wobble - Short jaws and beveled cutting edges permit close cutting of wire - Plastic-dipped handles for comfort and ease of identification

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. 5
Huntington Beach, CA, USA
Klein Tools, Inc. 5" Electronics Diagonal-Cutting -..
D244-5C
Klein Tools, Inc. 5" Electronics Diagonal-Cutting -.. D244-5C
Narrow jaw and hinge for delicate work in tight areas. Sharp pointed-nose for precise tip cutting. Spring-loaded action for self-opening. Cuts ACSR, screws, nails, and most hardened wire. Features: - Induction hardened cutting knives for long life - Hot-riveted joint ensures smooth action and no handle wobble - Short jaws and beveled cutting edges permit close cutting of wire - Plastic-dipped handles for comfort and ease of identification

Narrow jaw and hinge for delicate work in tight areas. Sharp pointed-nose for precise tip cutting. Spring-loaded action for self-opening. Cuts ACSR, screws, nails, and most hardened wire.
Features:
- Induction hardened cutting knives for long life
- Hot-riveted joint ensures smooth action and no handle wobble
- Short jaws and beveled cutting edges permit close cutting of wire
- Plastic-dipped handles for comfort and ease of identification

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Pliers
Product Number D244-5C
Product Name Klein Tools, Inc. 5" Electronics Diagonal-Cutting -..
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Plier Sets - 1253064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 9.84 inch (250 mm)
Standards RoHS Compliant
View Details
6533 - Mechanics snipe nose pliers - 65337160 - Stahlwille North America
Specs
Type Miniture / Precision
Length 6.3 inch (160 mm)
Weight 5.19 oz (1.44 N)
View Details
Plier - J388 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Retaining-Ring
Length 5.25 inch (133 mm)
Features Soft Handles
View Details