TelephoneStuff.com Ideal Heavy-Duty Long-Nose Pliers with Cutter, 8-1/2".. 35-038

Description
The narrow profile head design is ideal for working in tight areas. Features: - Serrated jaws provide secure gripping surface - Drop-forged, high carbon steel construction - Knife-to-anvil blades never need resharpening - Induction-hardened blades for long-term durability - Vinyl-coated, comfort-grip handles
Description
The narrow profile head design is ideal for working in tight areas. Features: - Serrated jaws provide secure gripping surface - Drop-forged, high carbon steel construction - Knife-to-anvil blades never need resharpening - Induction-hardened blades for long-term durability - Vinyl-coated, comfort-grip handles

Suppliers

Company
Product
Description
Supplier Links
Ideal Heavy-Duty Long-Nose Pliers with Cutter, 8-1/2
Huntington Beach, CA, USA
Ideal Heavy-Duty Long-Nose Pliers with Cutter, 8-1/2"..
35-038
Ideal Heavy-Duty Long-Nose Pliers with Cutter, 8-1/2".. 35-038
The narrow profile head design is ideal for working in tight areas. Features: - Serrated jaws provide secure gripping surface - Drop-forged, high carbon steel construction - Knife-to-anvil blades never need resharpening - Induction-hardened blades for long-term durability - Vinyl-coated, comfort-grip handles

The narrow profile head design is ideal for working in tight areas.
Features:
- Serrated jaws provide secure gripping surface
- Drop-forged, high carbon steel construction
- Knife-to-anvil blades never need resharpening
- Induction-hardened blades for long-term durability
- Vinyl-coated, comfort-grip handles

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Pliers
Product Number 35-038
Product Name Ideal Heavy-Duty Long-Nose Pliers with Cutter, 8-1/2"..
Type Needle Nose
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 182436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 14.96 inch (380 mm)
View Details
Plier - 2521V-160 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Round-Nose
Length 6.25 inch (159 mm)
View Details
Compound Action Long Nose Pliers - DWHT70277 - DEWALT Industrial Tool Co.
Specs
Type Needle Nose
Length 4.25 inch (108 mm)
Jaw Length 0.5000 inch (12.7 mm)
View Details