TelephoneStuff.com Klein Tools, Inc. 8" Journeyman Diagonal-Cutting.. J2000-48

Description
2000 series cuts ACSR, screws, nails and most hardened wire. Angled head design for easy work in confined spaces. High-leverage design. Rivet is closer to the cutting edge for 36% greater cutting and gripping power than other plier designs. Short jaws and beveled cutting edges permit close cutting of wire. Induction-hardened cutting knives for long life. Hot-riveted joint ensures smooth action and no handle wobble. Features combination polished and black-oxide finish. Features: - Jaw Length: 13/16" - Jaw Thickness: 7/16" - Jaw Width: 1-3/16 - Overall Length: 8-1/8
Description
2000 series cuts ACSR, screws, nails and most hardened wire. Angled head design for easy work in confined spaces. High-leverage design. Rivet is closer to the cutting edge for 36% greater cutting and gripping power than other plier designs. Short jaws and beveled cutting edges permit close cutting of wire. Induction-hardened cutting knives for long life. Hot-riveted joint ensures smooth action and no handle wobble. Features combination polished and black-oxide finish. Features: - Jaw Length: 13/16" - Jaw Thickness: 7/16" - Jaw Width: 1-3/16 - Overall Length: 8-1/8

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. 8
Huntington Beach, CA, USA
Klein Tools, Inc. 8" Journeyman Diagonal-Cutting..
J2000-48
Klein Tools, Inc. 8" Journeyman Diagonal-Cutting.. J2000-48
2000 series cuts ACSR, screws, nails and most hardened wire. Angled head design for easy work in confined spaces. High-leverage design. Rivet is closer to the cutting edge for 36% greater cutting and gripping power than other plier designs. Short jaws and beveled cutting edges permit close cutting of wire. Induction-hardened cutting knives for long life. Hot-riveted joint ensures smooth action and no handle wobble. Features combination polished and black-oxide finish. Features: - Jaw Length: 13/16" - Jaw Thickness: 7/16" - Jaw Width: 1-3/16 - Overall Length: 8-1/8

2000 series cuts ACSR, screws, nails and most hardened wire. Angled head design for easy work in confined spaces. High-leverage design. Rivet is closer to the cutting edge for 36% greater cutting and gripping power than other plier designs. Short jaws and beveled cutting edges permit close cutting of wire. Induction-hardened cutting knives for long life. Hot-riveted joint ensures smooth action and no handle wobble. Features combination polished and black-oxide finish.
Features:
- Jaw Length: 13/16"
- Jaw Thickness: 7/16"
- Jaw Width: 1-3/16
- Overall Length: 8-1/8

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Pliers
Product Number J2000-48
Product Name Klein Tools, Inc. 8" Journeyman Diagonal-Cutting..
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2380790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.91 inch (150 mm)
Jaw Capacity 0.0315 inch (0.8000 mm)
Features Electrically Insulated
View Details
6545 - Circlip pliers for outside circlips - 65456004 - Stahlwille North America
Specs
Type Retaining-Ring
Length 12.4 inch (315 mm)
Weight 17.32 oz (4.82 N)
View Details
PLIER - J198 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Length 12.25 inch (311 mm)
Jaw Capacity 0.0200 to 0.6000 inch (0.5080 to 15.24 mm)
Features Soft Handles
View Details