TelephoneStuff.com Ideal Heavy-Duty, High-Leverage Diagonal-Cutting Pliers,.. 35-029

Description
Drop-forged, high-carbon steel construction withstands toughest applications. Features: - Knife-to-anvil blades never need resharpening - Induction-hardened blades and serrated jaws for long-term durability - Vinly-coated, comfort-grip handles for a secure grip - High-leverage design provides 40% more cutting power - Convenient angled head for hard-to-reach areas
Description
Drop-forged, high-carbon steel construction withstands toughest applications. Features: - Knife-to-anvil blades never need resharpening - Induction-hardened blades and serrated jaws for long-term durability - Vinly-coated, comfort-grip handles for a secure grip - High-leverage design provides 40% more cutting power - Convenient angled head for hard-to-reach areas

Suppliers

Company
Product
Description
Supplier Links
Ideal Heavy-Duty, High-Leverage Diagonal-Cutting Pliers,.. - 35-029 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal Heavy-Duty, High-Leverage Diagonal-Cutting Pliers,..
35-029
Ideal Heavy-Duty, High-Leverage Diagonal-Cutting Pliers,.. 35-029
Drop-forged, high-carbon steel construction withstands toughest applications. Features: - Knife-to-anvil blades never need resharpening - Induction-hardened blades and serrated jaws for long-term durability - Vinly-coated, comfort-grip handles for a secure grip - High-leverage design provides 40% more cutting power - Convenient angled head for hard-to-reach areas

Drop-forged, high-carbon steel construction withstands toughest applications.
Features:
- Knife-to-anvil blades never need resharpening
- Induction-hardened blades and serrated jaws for long-term durability
- Vinly-coated, comfort-grip handles for a secure grip
- High-leverage design provides 40% more cutting power
- Convenient angled head for hard-to-reach areas

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Pliers
Product Number 35-029
Product Name Ideal Heavy-Duty, High-Leverage Diagonal-Cutting Pliers,..
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1044685 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.69 inch (170 mm)
Jaw Length 2.95 inch (75 mm)
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Plier - 35-9430 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Tongue and Groove
Length 10 inch (254 mm)
Material High Carbon Steel
View Details
Plier - 23105 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Specialty / Other; GROOVE JOINT
Length 9.75 inch (248 mm)
Jaw Capacity 1.88 inch (47.62 mm)
View Details