TelephoneStuff.com Klein Tools, Inc. 12" Pump Pliers D502-12

Description
Secure tongue and groove design for non-slip grip – even with heavy pressure. Wide range of versatile jaw positions.
Description
Secure tongue and groove design for non-slip grip – even with heavy pressure. Wide range of versatile jaw positions.

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. 12
Huntington Beach, CA, USA
Klein Tools, Inc. 12" Pump Pliers
D502-12
Klein Tools, Inc. 12" Pump Pliers D502-12
Secure tongue and groove design for non-slip grip – even with heavy pressure. Wide range of versatile jaw positions.

Secure tongue and groove design for non-slip grip – even with heavy pressure. Wide range of versatile jaw positions.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Pliers
Product Number D502-12
Product Name Klein Tools, Inc. 12" Pump Pliers
Type Specialty / Other; Pump Plier
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2380769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Jaw Capacity 0.0512 inch (1.3 mm)
Features Electrically Insulated
View Details
6608* - Lever action side cutters - 66080225 - Stahlwille North America
Specs
Type Diagonal
Length 8.86 inch (225 mm)
Weight 19.58 oz (5.44 N)
View Details
Plier - J399L - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Retaining-Ring
Length 6 inch (152 mm)
Features Soft Handles
View Details