TelephoneStuff.com Klein Tools, Inc. 5" Standard Diagonal-Cutting Pliers.. D202-5SW

Description
Cleanly strips 16-gauge wire. Bell System Type - "W" notches - slit insulation cleanly. Cuts ACSR, screws, nails, and most hardened wire. Features: - Standard cutting knives - Plastic-dipped handle finish - Jaw Length: 13/16" - Jaw Thickness: 7/16" - Jaw Width: 11/16" - Overall Length: 5-9/16" - Cleanly strips 16-gauge wire - Induction hardened cutting knives for long life - Hot-riveted joint ensures smooth action and no handle wobble - Short jaws and beveled cutting edges permit close cutting of wire - Plastic-dipped handles for comfort and ease of identification - Available in singles and packs of 6
Description
Cleanly strips 16-gauge wire. Bell System Type - "W" notches - slit insulation cleanly. Cuts ACSR, screws, nails, and most hardened wire. Features: - Standard cutting knives - Plastic-dipped handle finish - Jaw Length: 13/16" - Jaw Thickness: 7/16" - Jaw Width: 11/16" - Overall Length: 5-9/16" - Cleanly strips 16-gauge wire - Induction hardened cutting knives for long life - Hot-riveted joint ensures smooth action and no handle wobble - Short jaws and beveled cutting edges permit close cutting of wire - Plastic-dipped handles for comfort and ease of identification - Available in singles and packs of 6

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. 5
Huntington Beach, CA, USA
Klein Tools, Inc. 5" Standard Diagonal-Cutting Pliers..
D202-5SW
Klein Tools, Inc. 5" Standard Diagonal-Cutting Pliers.. D202-5SW
Cleanly strips 16-gauge wire. Bell System Type - "W" notches - slit insulation cleanly. Cuts ACSR, screws, nails, and most hardened wire. Features: - Standard cutting knives - Plastic-dipped handle finish - Jaw Length: 13/16" - Jaw Thickness: 7/16" - Jaw Width: 11/16" - Overall Length: 5-9/16" - Cleanly strips 16-gauge wire - Induction hardened cutting knives for long life - Hot-riveted joint ensures smooth action and no handle wobble - Short jaws and beveled cutting edges permit close cutting of wire - Plastic-dipped handles for comfort and ease of identification - Available in singles and packs of 6

Cleanly strips 16-gauge wire. Bell System Type - "W" notches - slit insulation cleanly. Cuts ACSR, screws, nails, and most hardened wire.
Features:
- Standard cutting knives
- Plastic-dipped handle finish
- Jaw Length: 13/16"
- Jaw Thickness: 7/16"
- Jaw Width: 11/16"
- Overall Length: 5-9/16"
- Cleanly strips 16-gauge wire
- Induction hardened cutting knives for long life
- Hot-riveted joint ensures smooth action and no handle wobble
- Short jaws and beveled cutting edges permit close cutting of wire
- Plastic-dipped handles for comfort and ease of identification
- Available in singles and packs of 6

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Pliers
Product Number D202-5SW
Product Name Klein Tools, Inc. 5" Standard Diagonal-Cutting Pliers..
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2006024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 1.14 inch (29 mm)
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Plier - 35-028 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Diagonal
Length 8 inch (203 mm)
Material High Carbon Steel
View Details
Plier - 2430G-160 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Specialty / Other; SPRING LOADED
Length 6.3 inch (160 mm)
Jaw Length 1.92 inch (48.77 mm)
View Details