TelephoneStuff.com Klein Tools, Inc. 7" Heavy-Duty Diagonal-Cutting.. D220-7

Description
Heavy-duty tapered nose design. One-inch jaws easily reach into confined spaces. Cuts ACSR, screws, nails, and most hardened wire. Features: - Induction hardened cutting knives for long life - Hot-riveted joint ensures smooth action and no handle wobble - Short jaws and beveled cutting edges permit close cutting of wire - Plastic-dipped handles for comfort and ease of identification - Available in singles and packs of 6
Description
Heavy-duty tapered nose design. One-inch jaws easily reach into confined spaces. Cuts ACSR, screws, nails, and most hardened wire. Features: - Induction hardened cutting knives for long life - Hot-riveted joint ensures smooth action and no handle wobble - Short jaws and beveled cutting edges permit close cutting of wire - Plastic-dipped handles for comfort and ease of identification - Available in singles and packs of 6

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. 7
Huntington Beach, CA, USA
Klein Tools, Inc. 7" Heavy-Duty Diagonal-Cutting..
D220-7
Klein Tools, Inc. 7" Heavy-Duty Diagonal-Cutting.. D220-7
Heavy-duty tapered nose design. One-inch jaws easily reach into confined spaces. Cuts ACSR, screws, nails, and most hardened wire. Features: - Induction hardened cutting knives for long life - Hot-riveted joint ensures smooth action and no handle wobble - Short jaws and beveled cutting edges permit close cutting of wire - Plastic-dipped handles for comfort and ease of identification - Available in singles and packs of 6

Heavy-duty tapered nose design. One-inch jaws easily reach into confined spaces. Cuts ACSR, screws, nails, and most hardened wire.
Features:
- Induction hardened cutting knives for long life
- Hot-riveted joint ensures smooth action and no handle wobble
- Short jaws and beveled cutting edges permit close cutting of wire
- Plastic-dipped handles for comfort and ease of identification
- Available in singles and packs of 6

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Pliers
Product Number D220-7
Product Name Klein Tools, Inc. 7" Heavy-Duty Diagonal-Cutting..
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Plier Sets - 1627381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 12.99 inch (330 mm)
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Plier - 35-440 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Tongue and Groove
Length 12 inch (305 mm)
Jaw Capacity 2.25 inch (57.15 mm)
View Details
Plier - 2628G-180 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Specialty / Other; OPEN JOINT, SPRING LOADED
Length 7.09 inch (180 mm)
Jaw Length 1.42 inch (36.07 mm)
View Details