TelephoneStuff.com Klein Tools, Inc. 4" Electronics Midget Diagonal-.. D259-4C

Description
Narrow jaw and hinge for delicate work in tight areas. Sharp pointed-nose for precise tip cutting. Spring-loaded action for self-opening. Features: - Jaw Length: 1/2" - Jaw Thickness: 1/4" - Jaw Width: 13/32" - Overall Length: 4-1/4"
Description
Narrow jaw and hinge for delicate work in tight areas. Sharp pointed-nose for precise tip cutting. Spring-loaded action for self-opening. Features: - Jaw Length: 1/2" - Jaw Thickness: 1/4" - Jaw Width: 13/32" - Overall Length: 4-1/4"

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. 4
Huntington Beach, CA, USA
Klein Tools, Inc. 4" Electronics Midget Diagonal-..
D259-4C
Klein Tools, Inc. 4" Electronics Midget Diagonal-.. D259-4C
Narrow jaw and hinge for delicate work in tight areas. Sharp pointed-nose for precise tip cutting. Spring-loaded action for self-opening. Features: - Jaw Length: 1/2" - Jaw Thickness: 1/4" - Jaw Width: 13/32" - Overall Length: 4-1/4"

Narrow jaw and hinge for delicate work in tight areas. Sharp pointed-nose for precise tip cutting. Spring-loaded action for self-opening.
Features:
- Jaw Length: 1/2"
- Jaw Thickness: 1/4"
- Jaw Width: 13/32"
- Overall Length: 4-1/4"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Pliers
Product Number D259-4C
Product Name Klein Tools, Inc. 4" Electronics Midget Diagonal-..
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 2380731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.79 inch (147 mm)
Jaw Capacity 0.0630 inch (1.6 mm)
Standards RoHS Compliant
View Details
Specs
Type Tongue and Groove
Weight 0.1411 oz (0.0392 N)
View Details
PLIER - PT-1287 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Retaining-Ring
Length 5.81 inch (148 mm)
View Details