TelephoneStuff.com Klein Tools, Inc. 6" Heavy-Duty Diagonal-Cutting.. D252-6

Description
Heavier design for all-purpose use. Tapered nose for easy working in confined areas. Cuts ACSR, screws, nails, and most hardened wire. Features: - Induction hardened cutting knives for long life - Hot-riveted joint ensures smooth action and no handle wobble - Short jaws and beveled cutting edges permit close cutting of wire - Plastic-dipped handles for comfort and ease of identification
Description
Heavier design for all-purpose use. Tapered nose for easy working in confined areas. Cuts ACSR, screws, nails, and most hardened wire. Features: - Induction hardened cutting knives for long life - Hot-riveted joint ensures smooth action and no handle wobble - Short jaws and beveled cutting edges permit close cutting of wire - Plastic-dipped handles for comfort and ease of identification

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. 6
Huntington Beach, CA, USA
Klein Tools, Inc. 6" Heavy-Duty Diagonal-Cutting..
D252-6
Klein Tools, Inc. 6" Heavy-Duty Diagonal-Cutting.. D252-6
Heavier design for all-purpose use. Tapered nose for easy working in confined areas. Cuts ACSR, screws, nails, and most hardened wire. Features: - Induction hardened cutting knives for long life - Hot-riveted joint ensures smooth action and no handle wobble - Short jaws and beveled cutting edges permit close cutting of wire - Plastic-dipped handles for comfort and ease of identification

Heavier design for all-purpose use. Tapered nose for easy working in confined areas. Cuts ACSR, screws, nails, and most hardened wire.
Features:
- Induction hardened cutting knives for long life
- Hot-riveted joint ensures smooth action and no handle wobble
- Short jaws and beveled cutting edges permit close cutting of wire
- Plastic-dipped handles for comfort and ease of identification

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Pliers
Product Number D252-6
Product Name Klein Tools, Inc. 6" Heavy-Duty Diagonal-Cutting..
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1829977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 7.09 inch (180 mm)
View Details
50450 -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details
Milwaukee Electric Tool Corporation
Specs
Type Diagonal
Jaw Length 2.75 inch (69.85 mm)
Jaw Capacity 2.75 inch (69.85 mm)
View Details