TelephoneStuff.com Klein Tools, Inc. 6" Standard Diagonal-Cutting Pliers.. D202-6C

Description
Easy working in confined areas. Spring-loaded for self-opening action. Cuts ACSR, screws, nails, and most hardened wire. Features: - Jaw Length: 13/16" - Jaw Thickness: 7/16" - Jaw Width: 11/16" - Overall Length: 6-1/8" - Plastic-dipped handle finish - Standard cutting knives - Induction hardened cutting knives for long life - Hot-riveted joint ensures smooth action and no handle wobble - Short jaws and beveled cutting edges permit close cutting of wire - Plastic-dipped handles for comfort and ease of identification - Available in singles and packs of 6
Description
Easy working in confined areas. Spring-loaded for self-opening action. Cuts ACSR, screws, nails, and most hardened wire. Features: - Jaw Length: 13/16" - Jaw Thickness: 7/16" - Jaw Width: 11/16" - Overall Length: 6-1/8" - Plastic-dipped handle finish - Standard cutting knives - Induction hardened cutting knives for long life - Hot-riveted joint ensures smooth action and no handle wobble - Short jaws and beveled cutting edges permit close cutting of wire - Plastic-dipped handles for comfort and ease of identification - Available in singles and packs of 6

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. 6
Huntington Beach, CA, USA
Klein Tools, Inc. 6" Standard Diagonal-Cutting Pliers..
D202-6C
Klein Tools, Inc. 6" Standard Diagonal-Cutting Pliers.. D202-6C
Easy working in confined areas. Spring-loaded for self-opening action. Cuts ACSR, screws, nails, and most hardened wire. Features: - Jaw Length: 13/16" - Jaw Thickness: 7/16" - Jaw Width: 11/16" - Overall Length: 6-1/8" - Plastic-dipped handle finish - Standard cutting knives - Induction hardened cutting knives for long life - Hot-riveted joint ensures smooth action and no handle wobble - Short jaws and beveled cutting edges permit close cutting of wire - Plastic-dipped handles for comfort and ease of identification - Available in singles and packs of 6

Easy working in confined areas. Spring-loaded for self-opening action. Cuts ACSR, screws, nails, and most hardened wire.
Features:
- Jaw Length: 13/16"
- Jaw Thickness: 7/16"
- Jaw Width: 11/16"
- Overall Length: 6-1/8"
- Plastic-dipped handle finish
- Standard cutting knives
- Induction hardened cutting knives for long life
- Hot-riveted joint ensures smooth action and no handle wobble
- Short jaws and beveled cutting edges permit close cutting of wire
- Plastic-dipped handles for comfort and ease of identification
- Available in singles and packs of 6

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Pliers
Product Number D202-6C
Product Name Klein Tools, Inc. 6" Standard Diagonal-Cutting Pliers..
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1044685 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.69 inch (170 mm)
Jaw Length 2.95 inch (75 mm)
View Details
6600 - Side cutters - 66006160 - Stahlwille North America
Stahlwille North America
Specs
Type Diagonal
Length 6.3 inch (160 mm)
Weight 5.82 oz (1.62 N)
View Details
PLIER - E184182 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Length 11.03 inch (280 mm)
Jaw Length 0.4688 inch (11.91 mm)
View Details