TelephoneStuff.com Ideal Insulated Pliers 30-9029

Description
Fist UL tested and listed insulated tools available. Features: - 1000 Volt certified (1000V AC, 1500V DC) - Meets ASTM F1505-01 and IEC 60 900 standards - Meets OSHA requirements for insulated tools (29 CFR 1910)
Description
Fist UL tested and listed insulated tools available. Features: - 1000 Volt certified (1000V AC, 1500V DC) - Meets ASTM F1505-01 and IEC 60 900 standards - Meets OSHA requirements for insulated tools (29 CFR 1910)

Suppliers

Company
Product
Description
Supplier Links
Ideal Insulated Pliers - 30-9029 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal Insulated Pliers
30-9029
Ideal Insulated Pliers 30-9029
Fist UL tested and listed insulated tools available. Features: - 1000 Volt certified (1000V AC, 1500V DC) - Meets ASTM F1505-01 and IEC 60 900 standards - Meets OSHA requirements for insulated tools (29 CFR 1910)

Fist UL tested and listed insulated tools available.
Features:
- 1000 Volt certified (1000V AC, 1500V DC)
- Meets ASTM F1505-01 and IEC 60 900 standards
- Meets OSHA requirements for insulated tools (29 CFR 1910)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Pliers
Product Number 30-9029
Product Name Ideal Insulated Pliers
Features Electrically Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Jaw Capacity 0.0512 inch (1.3 mm)
Features Electrically Insulated
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details
7” Linesman Plier - DWHT70796 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Combination
Length 4.5 inch (114 mm)
Jaw Length 0.1250 inch (3.17 mm)
View Details