TelephoneStuff.com Klein Tools, Inc. 6" Pump Pliers D502-6

Description
Secure tongue and groove design for non-slip grip – even with heavy pressure. Wide range of versatile jaw positions. Available in singles and packs of 6.
Description
Secure tongue and groove design for non-slip grip – even with heavy pressure. Wide range of versatile jaw positions. Available in singles and packs of 6.

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. 6
Huntington Beach, CA, USA
Klein Tools, Inc. 6" Pump Pliers
D502-6
Klein Tools, Inc. 6" Pump Pliers D502-6
Secure tongue and groove design for non-slip grip – even with heavy pressure. Wide range of versatile jaw positions. Available in singles and packs of 6.

Secure tongue and groove design for non-slip grip – even with heavy pressure. Wide range of versatile jaw positions. Available in singles and packs of 6.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Pliers
Product Number D502-6
Product Name Klein Tools, Inc. 6" Pump Pliers
Type Specialty / Other; Pump Plier
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1253072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.3 inch (160 mm)
Jaw Length 0.1181 to 1.97 inch (3 to 50 mm)
View Details
6602 - Heavy duty side cutters - 66025140 - Stahlwille North America
Specs
Type Diagonal
Length 5.51 inch (140 mm)
Weight 5.12 oz (1.42 N)
View Details
PLIER - FA-189.17VE - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Round-Nose
Length 6.88 inch (175 mm)
Jaw Length 1.81 inch (46.04 mm)
View Details