TelephoneStuff.com Klein Tools, Inc. 6" Standard Long-Nose Pliers with.. D301-6C

Description
Knurled jaws for sure wrapping and looping. Curved handles provide greater tool control. Spring-loaded action for self-opening. Features: - Jaw Length: 1-7/8" - Jaw Thickness: 3/8" - Jaw Width: 11/16" - Overall Length: 6-5/8" - Point Thickness: 1/16"
Description
Knurled jaws for sure wrapping and looping. Curved handles provide greater tool control. Spring-loaded action for self-opening. Features: - Jaw Length: 1-7/8" - Jaw Thickness: 3/8" - Jaw Width: 11/16" - Overall Length: 6-5/8" - Point Thickness: 1/16"

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. 6
Huntington Beach, CA, USA
Klein Tools, Inc. 6" Standard Long-Nose Pliers with..
D301-6C
Klein Tools, Inc. 6" Standard Long-Nose Pliers with.. D301-6C
Knurled jaws for sure wrapping and looping. Curved handles provide greater tool control. Spring-loaded action for self-opening. Features: - Jaw Length: 1-7/8" - Jaw Thickness: 3/8" - Jaw Width: 11/16" - Overall Length: 6-5/8" - Point Thickness: 1/16"

Knurled jaws for sure wrapping and looping. Curved handles provide greater tool control. Spring-loaded action for self-opening.
Features:
- Jaw Length: 1-7/8"
- Jaw Thickness: 3/8"
- Jaw Width: 11/16"
- Overall Length: 6-5/8"
- Point Thickness: 1/16"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Pliers
Product Number D301-6C
Product Name Klein Tools, Inc. 6" Standard Long-Nose Pliers with..
Type Needle Nose
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Jaw Capacity 0.0512 inch (1.3 mm)
Features Electrically Insulated
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Plier - 35-3029 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Length 8 inch (203 mm)
Material High Carbon Steel
View Details
Plier - 2203V-8 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Length 8.19 inch (208 mm)
Jaw Length 0.8125 inch (20.64 mm)
Jaw Capacity 0.0938 inch (2.38 mm)
View Details