TelephoneStuff.com Klein Tools, Inc. Multi-Purpose 6-in-1 Tool 1000

Description
Cleanly shears bolts. Easily cuts and strips wire. Measures stud sizes. Gauges wire sizes. Crimps insulated terminals. Plastic-covered cushioned handles for comfort. Features: - Bolt Size: 4-40, 6-32, 8-32, 10-24, 10-32 - Strips and Cuts: 10-22 AWG (4.0-.34 mm²) - Overall Length: 7-3/4"
Description
Cleanly shears bolts. Easily cuts and strips wire. Measures stud sizes. Gauges wire sizes. Crimps insulated terminals. Plastic-covered cushioned handles for comfort. Features: - Bolt Size: 4-40, 6-32, 8-32, 10-24, 10-32 - Strips and Cuts: 10-22 AWG (4.0-.34 mm²) - Overall Length: 7-3/4"

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. Multi-Purpose 6-in-1 Tool - 1000 - TelephoneStuff.com
Huntington Beach, CA, USA
Klein Tools, Inc. Multi-Purpose 6-in-1 Tool
1000
Klein Tools, Inc. Multi-Purpose 6-in-1 Tool 1000
Cleanly shears bolts. Easily cuts and strips wire. Measures stud sizes. Gauges wire sizes. Crimps insulated terminals. Plastic-covered cushioned handles for comfort. Features: - Bolt Size: 4-40, 6-32, 8-32, 10-24, 10-32 - Strips and Cuts: 10-22 AWG (4.0-.34 mm²) - Overall Length: 7-3/4"

Cleanly shears bolts. Easily cuts and strips wire. Measures stud sizes. Gauges wire sizes. Crimps insulated terminals. Plastic-covered cushioned handles for comfort.
Features:
- Bolt Size: 4-40, 6-32, 8-32, 10-24, 10-32
- Strips and Cuts: 10-22 AWG (4.0-.34 mm²)
- Overall Length: 7-3/4"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Pliers
Product Number 1000
Product Name Klein Tools, Inc. Multi-Purpose 6-in-1 Tool
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.06 inch (154 mm)
Standards RoHS Compliant
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Plier - 35-430 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Tongue and Groove
Length 10 inch (254 mm)
Jaw Capacity 2 inch (50.8 mm)
View Details
Plier - PL-57C - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Length 7 inch (178 mm)
Jaw Length 0.6875 inch (17.46 mm)
View Details