TelephoneStuff.com Klein Tools, Inc. Ironworker's Work Pliers D2000-7CST

Description
Ironworker's Work Pliers Features: - Cuts ACSR, screws, nails and most hardened wire - Twists and cuts soft annealed rebar tie wire - Hook bend handle - Spring-loaded action for self-opening - Heavy-duty knurled jaws - Part of 2000 Series: heavy-duty cutting knives - Features combination polished and black-oxide finish - Specifications: - Jaw length: 1-9/32" - Jaw thickness: 1/2" - Jaw width: 1-5/32" - Knife length: 5/8" - Nose type: Square - Overall length: 9-1/4"
Description
Ironworker's Work Pliers Features: - Cuts ACSR, screws, nails and most hardened wire - Twists and cuts soft annealed rebar tie wire - Hook bend handle - Spring-loaded action for self-opening - Heavy-duty knurled jaws - Part of 2000 Series: heavy-duty cutting knives - Features combination polished and black-oxide finish - Specifications: - Jaw length: 1-9/32" - Jaw thickness: 1/2" - Jaw width: 1-5/32" - Knife length: 5/8" - Nose type: Square - Overall length: 9-1/4"

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. Ironworker's Work Pliers - D2000-7CST - TelephoneStuff.com
Huntington Beach, CA, USA
Klein Tools, Inc. Ironworker's Work Pliers
D2000-7CST
Klein Tools, Inc. Ironworker's Work Pliers D2000-7CST
Ironworker's Work Pliers Features: - Cuts ACSR, screws, nails and most hardened wire - Twists and cuts soft annealed rebar tie wire - Hook bend handle - Spring-loaded action for self-opening - Heavy-duty knurled jaws - Part of 2000 Series: heavy-duty cutting knives - Features combination polished and black-oxide finish - Specifications: - Jaw length: 1-9/32" - Jaw thickness: 1/2" - Jaw width: 1-5/32" - Knife length: 5/8" - Nose type: Square - Overall length: 9-1/4"

Ironworker's Work Pliers
Features:
- Cuts ACSR, screws, nails and most hardened wire
- Twists and cuts soft annealed rebar tie wire
- Hook bend handle
- Spring-loaded action for self-opening
- Heavy-duty knurled jaws
- Part of 2000 Series: heavy-duty cutting knives
- Features combination polished and black-oxide finish
- Specifications:
- Jaw length: 1-9/32"
- Jaw thickness: 1/2"
- Jaw width: 1-5/32"
- Knife length: 5/8"
- Nose type: Square
- Overall length: 9-1/4"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Pliers
Product Number D2000-7CST
Product Name Klein Tools, Inc. Ironworker's Work Pliers
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Plier Sets - 1253094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 9.84 inch (250 mm)
Standards RoHS Compliant
View Details
6554 - Waterpump pliers, with rapid adjustment - 65544375 - Stahlwille North America
Specs
Type Tongue and Groove
Length 14.76 inch (375 mm)
Jaw Capacity 2.76 inch (70 mm)
View Details
Plier - J202G - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Combination; Slip Joint
Length 6.69 inch (170 mm)
Jaw Length 1.94 inch (49.21 mm)
View Details