TelephoneStuff.com Ideal Replacement Tenite Handle Grips for 7" Pliers 35-007

Description
Replacement grips for 7 inch pliers.
Description
Replacement grips for 7 inch pliers.

Suppliers

Company
Product
Description
Supplier Links
Ideal Replacement Tenite Handle Grips for 7
Huntington Beach, CA, USA
Ideal Replacement Tenite Handle Grips for 7" Pliers
35-007
Ideal Replacement Tenite Handle Grips for 7" Pliers 35-007
Replacement grips for 7 inch pliers.

Replacement grips for 7 inch pliers.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Pliers
Product Number 35-007
Product Name Ideal Replacement Tenite Handle Grips for 7" Pliers
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 2380763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 0.7874 inch (20 mm)
Standards RoHS Compliant
View Details
6602 - Heavy duty side cutters - 66026200 - Stahlwille North America
Specs
Type Diagonal
Length 7.87 inch (200 mm)
Weight 9.17 oz (2.55 N)
View Details
PLIER - E189869 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Needle Nose
Length 6.3 inch (160 mm)
Jaw Length 2.09 inch (53.18 mm)
View Details