TelephoneStuff.com Klein Tools, Inc. Diagonal Phone Work Pliers - Type D-6 72192

Description
Convenient .030" and .045" stripping holes. Features: - Standard cutting knives - Plastic dipped handle finish - Jaw Length: 13/16" - Jaw Thickness: 7/16" - Jaw Width: 3/4" - Overall Length: 6-1/8" - "V" stripping notch in jaw for quick insulation slitting - Tapered nose for easy working in confined areas and close tip cutting - Serrated behind the hinge to crush insulation - Available in singles and packs of 6
Description
Convenient .030" and .045" stripping holes. Features: - Standard cutting knives - Plastic dipped handle finish - Jaw Length: 13/16" - Jaw Thickness: 7/16" - Jaw Width: 3/4" - Overall Length: 6-1/8" - "V" stripping notch in jaw for quick insulation slitting - Tapered nose for easy working in confined areas and close tip cutting - Serrated behind the hinge to crush insulation - Available in singles and packs of 6

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. Diagonal Phone Work Pliers - Type D-6 - 72192 - TelephoneStuff.com
Huntington Beach, CA, USA
Klein Tools, Inc. Diagonal Phone Work Pliers - Type D-6
72192
Klein Tools, Inc. Diagonal Phone Work Pliers - Type D-6 72192
Convenient .030" and .045" stripping holes. Features: - Standard cutting knives - Plastic dipped handle finish - Jaw Length: 13/16" - Jaw Thickness: 7/16" - Jaw Width: 3/4" - Overall Length: 6-1/8" - "V" stripping notch in jaw for quick insulation slitting - Tapered nose for easy working in confined areas and close tip cutting - Serrated behind the hinge to crush insulation - Available in singles and packs of 6

Convenient .030" and .045" stripping holes.
Features:
- Standard cutting knives
- Plastic dipped handle finish
- Jaw Length: 13/16"
- Jaw Thickness: 7/16"
- Jaw Width: 3/4"
- Overall Length: 6-1/8"
- "V" stripping notch in jaw for quick insulation slitting
- Tapered nose for easy working in confined areas and close tip cutting
- Serrated behind the hinge to crush insulation
- Available in singles and packs of 6

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Pliers
Product Number 72192
Product Name Klein Tools, Inc. Diagonal Phone Work Pliers - Type D-6
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 161192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Combination; Specialty / Other; Combination pliers
Length 6.3 inch (160 mm)
Jaw Capacity 0.0984 inch (2.5 mm)
View Details
6538 - Mechanics snipe nose pliers - 65385200 - Stahlwille North America
Specs
Type Miniture / Precision
Length 7.87 inch (200 mm)
Weight 5.54 oz (1.54 N)
View Details
PLIER - FA-195.20AVSE - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal
Length 7.47 inch (190 mm)
Jaw Length 2.53 inch (64.29 mm)
View Details