TelephoneStuff.com Klein Tools, Inc. Pliers, Rule and Screwdriver Holder S5118PRS

Description
Pockets for 7", 8" and 9" side-cutting pliers, most screwdrivers, 6' folding rules, and open end wrenches from 9/16" to 13/16". Features: - Slotted belt connection - Belt Width: up to 2" - Dimensions: 6-3/4" x 10" - Leather construction - 3 pockets for pliers, folding rule and screwdriver - Has a two-way knife snap - Riveted to assure long life
Description
Pockets for 7", 8" and 9" side-cutting pliers, most screwdrivers, 6' folding rules, and open end wrenches from 9/16" to 13/16". Features: - Slotted belt connection - Belt Width: up to 2" - Dimensions: 6-3/4" x 10" - Leather construction - 3 pockets for pliers, folding rule and screwdriver - Has a two-way knife snap - Riveted to assure long life

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. Pliers, Rule and Screwdriver Holder - S5118PRS - TelephoneStuff.com
Huntington Beach, CA, USA
Klein Tools, Inc. Pliers, Rule and Screwdriver Holder
S5118PRS
Klein Tools, Inc. Pliers, Rule and Screwdriver Holder S5118PRS
Pockets for 7", 8" and 9" side-cutting pliers, most screwdrivers, 6' folding rules, and open end wrenches from 9/16" to 13/16". Features: - Slotted belt connection - Belt Width: up to 2" - Dimensions: 6-3/4" x 10" - Leather construction - 3 pockets for pliers, folding rule and screwdriver - Has a two-way knife snap - Riveted to assure long life

Pockets for 7", 8" and 9" side-cutting pliers, most screwdrivers, 6' folding rules, and open end wrenches from 9/16" to 13/16".
Features:
- Slotted belt connection
- Belt Width: up to 2"
- Dimensions: 6-3/4" x 10"
- Leather construction
- 3 pockets for pliers, folding rule and screwdriver
- Has a two-way knife snap
- Riveted to assure long life

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Pliers
Product Number S5118PRS
Product Name Klein Tools, Inc. Pliers, Rule and Screwdriver Holder
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
6543 - Circlip pliers for inside circlips - 65436002 - Stahlwille North America
Specs
Type Retaining-Ring
Length 7.09 inch (180 mm)
Weight 5.29 oz (1.47 N)
View Details