TelephoneStuff.com Ideal Tongue and Groove Pliers, 16" Length 35-460

Description
Patented undercut tongue and groove design ensures solid grip. Features: - Patented reinforced flange protects against breakage - Induction-hardened teeth remain sharp longer - Drop-forged, high-carbon steel construction - Vinyl-coated, comfort-grip handles - Jaw opening 4-1/4 inches
Description
Patented undercut tongue and groove design ensures solid grip. Features: - Patented reinforced flange protects against breakage - Induction-hardened teeth remain sharp longer - Drop-forged, high-carbon steel construction - Vinyl-coated, comfort-grip handles - Jaw opening 4-1/4 inches

Suppliers

Company
Product
Description
Supplier Links
Ideal Tongue and Groove Pliers, 16
Huntington Beach, CA, USA
Ideal Tongue and Groove Pliers, 16" Length
35-460
Ideal Tongue and Groove Pliers, 16" Length 35-460
Patented undercut tongue and groove design ensures solid grip. Features: - Patented reinforced flange protects against breakage - Induction-hardened teeth remain sharp longer - Drop-forged, high-carbon steel construction - Vinyl-coated, comfort-grip handles - Jaw opening 4-1/4 inches

Patented undercut tongue and groove design ensures solid grip.
Features:
- Patented reinforced flange protects against breakage
- Induction-hardened teeth remain sharp longer
- Drop-forged, high-carbon steel construction
- Vinyl-coated, comfort-grip handles
- Jaw opening 4-1/4 inches

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Pliers
Product Number 35-460
Product Name Ideal Tongue and Groove Pliers, 16" Length
Type Tongue and Groove
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2380731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.79 inch (147 mm)
Jaw Capacity 0.0630 inch (1.6 mm)
Standards RoHS Compliant
View Details
6501 - Combination pliers - 65016200 - Stahlwille North America
Specs
Type Combination
Length 7.87 inch (200 mm)
Weight 9.28 oz (2.58 N)
View Details
Plier - J378 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Retaining-Ring
Length 9 inch (229 mm)
Features Soft Handles
View Details