TelephoneStuff.com Klein Tools, Inc. 6" Standard Diagonal-Cutting Pliers.. D210-6C

Description
Trims plastic or printed circuit boards. Spring-loaded for self-opening action. Cuts ACSR, screws, nails, and most hardened wire. Featurs: - Induction hardened cutting knives for long life - Hot-riveted joint ensures smooth action and no handle wobble - Short jaws and beveled cutting edges permit close cutting of wire - Plastic-dipped handles for comfort and ease of identification
Description
Trims plastic or printed circuit boards. Spring-loaded for self-opening action. Cuts ACSR, screws, nails, and most hardened wire. Featurs: - Induction hardened cutting knives for long life - Hot-riveted joint ensures smooth action and no handle wobble - Short jaws and beveled cutting edges permit close cutting of wire - Plastic-dipped handles for comfort and ease of identification

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. 6
Huntington Beach, CA, USA
Klein Tools, Inc. 6" Standard Diagonal-Cutting Pliers..
D210-6C
Klein Tools, Inc. 6" Standard Diagonal-Cutting Pliers.. D210-6C
Trims plastic or printed circuit boards. Spring-loaded for self-opening action. Cuts ACSR, screws, nails, and most hardened wire. Featurs: - Induction hardened cutting knives for long life - Hot-riveted joint ensures smooth action and no handle wobble - Short jaws and beveled cutting edges permit close cutting of wire - Plastic-dipped handles for comfort and ease of identification

Trims plastic or printed circuit boards. Spring-loaded for self-opening action. Cuts ACSR, screws, nails, and most hardened wire.
Featurs:
- Induction hardened cutting knives for long life
- Hot-riveted joint ensures smooth action and no handle wobble
- Short jaws and beveled cutting edges permit close cutting of wire
- Plastic-dipped handles for comfort and ease of identification

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Pliers
Product Number D210-6C
Product Name Klein Tools, Inc. 6" Standard Diagonal-Cutting Pliers..
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1253104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 7.09 inch (180 mm)
Standards VDE/1000V Approved
View Details
6501 - Combination pliers - 65018180 - Stahlwille North America
Specs
Type Combination
Length 7.09 inch (180 mm)
Weight 8.82 oz (2.45 N)
View Details
Plier - J376 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Retaining-Ring
Length 7.12 inch (181 mm)
Features Soft Handles
View Details