TelephoneStuff.com Klein Tools, Inc. 9" High-Leverage Side-Cutting Pliers D213-9NE

Description
High-leverage design. Rivet is closer to the cutting edge for 46% greater cutting and gripping power than other plier designs. Streamlined design with sure-gripping, cross-hatched knurled jaws. Cuts ACSR, screws, nails and most hardened wire. Features: - Hot-riveted joint ensures smooth action and no handle wobble - Induction hardened cutting knives for long life - Unique handle tempering helps absorb the "snap" when cutting wire - "Handform" handles for full gripping and cutting power - Precision-hardened plier head for on-the-job toughness - Sure-gripping cross-hatched knurled jaws - Plastic-dipped handles for comfort and ease of identification
Description
High-leverage design. Rivet is closer to the cutting edge for 46% greater cutting and gripping power than other plier designs. Streamlined design with sure-gripping, cross-hatched knurled jaws. Cuts ACSR, screws, nails and most hardened wire. Features: - Hot-riveted joint ensures smooth action and no handle wobble - Induction hardened cutting knives for long life - Unique handle tempering helps absorb the "snap" when cutting wire - "Handform" handles for full gripping and cutting power - Precision-hardened plier head for on-the-job toughness - Sure-gripping cross-hatched knurled jaws - Plastic-dipped handles for comfort and ease of identification

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. 9
Huntington Beach, CA, USA
Klein Tools, Inc. 9" High-Leverage Side-Cutting Pliers
D213-9NE
Klein Tools, Inc. 9" High-Leverage Side-Cutting Pliers D213-9NE
High-leverage design. Rivet is closer to the cutting edge for 46% greater cutting and gripping power than other plier designs. Streamlined design with sure-gripping, cross-hatched knurled jaws. Cuts ACSR, screws, nails and most hardened wire. Features: - Hot-riveted joint ensures smooth action and no handle wobble - Induction hardened cutting knives for long life - Unique handle tempering helps absorb the "snap" when cutting wire - "Handform" handles for full gripping and cutting power - Precision-hardened plier head for on-the-job toughness - Sure-gripping cross-hatched knurled jaws - Plastic-dipped handles for comfort and ease of identification

High-leverage design. Rivet is closer to the cutting edge for 46% greater cutting and gripping power than other plier designs. Streamlined design with sure-gripping, cross-hatched knurled jaws. Cuts ACSR, screws, nails and most hardened wire.
Features:
- Hot-riveted joint ensures smooth action and no handle wobble
- Induction hardened cutting knives for long life
- Unique handle tempering helps absorb the "snap" when cutting wire
- "Handform" handles for full gripping and cutting power
- Precision-hardened plier head for on-the-job toughness
- Sure-gripping cross-hatched knurled jaws
- Plastic-dipped handles for comfort and ease of identification

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Pliers
Product Number D213-9NE
Product Name Klein Tools, Inc. 9" High-Leverage Side-Cutting Pliers
Type Specialty / Other; Side-Cutting Plier
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1253074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Length 2.83 inch (72 mm)
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Plier - 35-430 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Tongue and Groove
Length 10 inch (254 mm)
Jaw Capacity 2 inch (50.8 mm)
View Details
Plier - PL-77C - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Specialty / Other; SOLID JOINT
Length 7.5 inch (190 mm)
Jaw Length 1.91 inch (48.42 mm)
View Details