TelephoneStuff.com Klein Tools, Inc. 7" Side-Cutting Pliers D201-7NE

Description
Sure-gripping, cross-hatched knurled jaws. Cuts ACSR, screws, nails and most hardened wire. Features: - Hot-riveted joint ensures smooth action and no handle wobble - Induction hardened cutting knives for long life - Unique handle tempering helps absorb the "snap" when cutting wire - "Handform" handles for full gripping and cutting power - Precision-hardened plier head for on-the-job toughness - Sure-gripping cross-hatched knurled jaws - Plastic-dipped handles* for comfort and ease of identification - Available in singles and packs of 6
Description
Sure-gripping, cross-hatched knurled jaws. Cuts ACSR, screws, nails and most hardened wire. Features: - Hot-riveted joint ensures smooth action and no handle wobble - Induction hardened cutting knives for long life - Unique handle tempering helps absorb the "snap" when cutting wire - "Handform" handles for full gripping and cutting power - Precision-hardened plier head for on-the-job toughness - Sure-gripping cross-hatched knurled jaws - Plastic-dipped handles* for comfort and ease of identification - Available in singles and packs of 6

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. 7
Huntington Beach, CA, USA
Klein Tools, Inc. 7" Side-Cutting Pliers
D201-7NE
Klein Tools, Inc. 7" Side-Cutting Pliers D201-7NE
Sure-gripping, cross-hatched knurled jaws. Cuts ACSR, screws, nails and most hardened wire. Features: - Hot-riveted joint ensures smooth action and no handle wobble - Induction hardened cutting knives for long life - Unique handle tempering helps absorb the "snap" when cutting wire - "Handform" handles for full gripping and cutting power - Precision-hardened plier head for on-the-job toughness - Sure-gripping cross-hatched knurled jaws - Plastic-dipped handles* for comfort and ease of identification - Available in singles and packs of 6

Sure-gripping, cross-hatched knurled jaws. Cuts ACSR, screws, nails and most hardened wire.
Features:
- Hot-riveted joint ensures smooth action and no handle wobble
- Induction hardened cutting knives for long life
- Unique handle tempering helps absorb the "snap" when cutting wire
- "Handform" handles for full gripping and cutting power
- Precision-hardened plier head for on-the-job toughness
- Sure-gripping cross-hatched knurled jaws
- Plastic-dipped handles* for comfort and ease of identification
- Available in singles and packs of 6

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Pliers
Product Number D201-7NE
Product Name Klein Tools, Inc. 7" Side-Cutting Pliers
Type Specialty / Other; Side-Cutting Plier
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1253104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 7.09 inch (180 mm)
Standards VDE/1000V Approved
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details
8" Pushlock Pliers - DWHT70269 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Tongue and Groove
Length 4.5 inch (114 mm)
Jaw Length 1 inch (25.4 mm)
View Details