TelephoneStuff.com Klein Tools, Inc. Curved Long-Nose Pliers D302-6

Description
70° bent nose for maximum work visibility in confined areas. Knurled jaws for sure wrapping and looping. Curved handles provide greater tool control. Features: - Jaw Length: 1-1/2" - Jaw Thickness: 3/8" - Jaw Width: 11/16" - Overall Length: 6-3/8" - Point Thickness: 3/32"
Description
70° bent nose for maximum work visibility in confined areas. Knurled jaws for sure wrapping and looping. Curved handles provide greater tool control. Features: - Jaw Length: 1-1/2" - Jaw Thickness: 3/8" - Jaw Width: 11/16" - Overall Length: 6-3/8" - Point Thickness: 3/32"

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. Curved Long-Nose Pliers - D302-6 - TelephoneStuff.com
Huntington Beach, CA, USA
Klein Tools, Inc. Curved Long-Nose Pliers
D302-6
Klein Tools, Inc. Curved Long-Nose Pliers D302-6
70° bent nose for maximum work visibility in confined areas. Knurled jaws for sure wrapping and looping. Curved handles provide greater tool control. Features: - Jaw Length: 1-1/2" - Jaw Thickness: 3/8" - Jaw Width: 11/16" - Overall Length: 6-3/8" - Point Thickness: 3/32"

70° bent nose for maximum work visibility in confined areas. Knurled jaws for sure wrapping and looping. Curved handles provide greater tool control.
Features:
- Jaw Length: 1-1/2"
- Jaw Thickness: 3/8"
- Jaw Width: 11/16"
- Overall Length: 6-3/8"
- Point Thickness: 3/32"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Pliers
Product Number D302-6
Product Name Klein Tools, Inc. Curved Long-Nose Pliers
Type Needle Nose
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 161079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 4.72 inch (120 mm)
Features Electrically Insulated
View Details
6533 - Mechanics snipe nose pliers - 65335160 - Stahlwille North America
Specs
Type Miniture / Precision
Length 6.3 inch (160 mm)
Weight 4.55 oz (1.27 N)
View Details
PLIER - E189870 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Needle Nose
Length 8.08 inch (205 mm)
Jaw Length 2.91 inch (73.82 mm)
View Details