TelephoneStuff.com Klein Tools, Inc. 5" Electronics Midget Diagonal-.. D209-5C

Description
5" Electronics Midget Diagonal-Cutting Pliers Features: - Sharp pointed-nose for precise tip cutting and trimming printed circuit boards - Spring-loaded for self-opening action - Custom US-made tool steel - Hot-riveted joint ensures smooth action and no handle wobble - Slim head design for working in confined areas - Plastic-dipped handles for comfort and ease of identification
Description
5" Electronics Midget Diagonal-Cutting Pliers Features: - Sharp pointed-nose for precise tip cutting and trimming printed circuit boards - Spring-loaded for self-opening action - Custom US-made tool steel - Hot-riveted joint ensures smooth action and no handle wobble - Slim head design for working in confined areas - Plastic-dipped handles for comfort and ease of identification

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. 5
Huntington Beach, CA, USA
Klein Tools, Inc. 5" Electronics Midget Diagonal-..
D209-5C
Klein Tools, Inc. 5" Electronics Midget Diagonal-.. D209-5C
5" Electronics Midget Diagonal-Cutting Pliers Features: - Sharp pointed-nose for precise tip cutting and trimming printed circuit boards - Spring-loaded for self-opening action - Custom US-made tool steel - Hot-riveted joint ensures smooth action and no handle wobble - Slim head design for working in confined areas - Plastic-dipped handles for comfort and ease of identification

5" Electronics Midget Diagonal-Cutting Pliers
Features:
- Sharp pointed-nose for precise tip cutting and trimming printed circuit boards
- Spring-loaded for self-opening action
- Custom US-made tool steel
- Hot-riveted joint ensures smooth action and no handle wobble
- Slim head design for working in confined areas
- Plastic-dipped handles for comfort and ease of identification

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Pliers
Product Number D209-5C
Product Name Klein Tools, Inc. 5" Electronics Midget Diagonal-..
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2380790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.91 inch (150 mm)
Jaw Capacity 0.0315 inch (0.8000 mm)
Features Electrically Insulated
View Details
6600 - Side cutters - 66008145 - Stahlwille North America
Stahlwille North America
Specs
Type Diagonal
Length 5.51 inch (140 mm)
Weight 5.26 oz (1.46 N)
View Details
Plier - J229-01G - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Needle Nose
Length 5.56 inch (141 mm)
Jaw Length 1.69 inch (42.86 mm)
View Details