TelephoneStuff.com Ideal 9-1/4" Side Cutting Linesman Pliers 30-9430

Description
The perfect blend of safety, comfort and precision functionality, the 9-1/4" Side Cutting Linesman Pliers feature permanently bonded, double insulated Santoprene handles with a soft, easy to grip outer surface that are resistant to perspiration, water, oil and chemicals. The serrated jaws provide secure gripping surface, and the induction hardened cutting jaws, edges, and high carbon tool steel provide for greater strength and precision durability. If the orange outer coating reveals any of the inner yellow surface, an electrician will know that this tool needs to be replaced. Features: - First UL tested and listed insuated tools available - 1000 Volt certified (1000V AC, 1500V DC) - Meets ASTM F1505-01 and IEC 60 900 standards - Meets OSHA requirements for insulated tools (29 FCR 1910)
Description
The perfect blend of safety, comfort and precision functionality, the 9-1/4" Side Cutting Linesman Pliers feature permanently bonded, double insulated Santoprene handles with a soft, easy to grip outer surface that are resistant to perspiration, water, oil and chemicals. The serrated jaws provide secure gripping surface, and the induction hardened cutting jaws, edges, and high carbon tool steel provide for greater strength and precision durability. If the orange outer coating reveals any of the inner yellow surface, an electrician will know that this tool needs to be replaced. Features: - First UL tested and listed insuated tools available - 1000 Volt certified (1000V AC, 1500V DC) - Meets ASTM F1505-01 and IEC 60 900 standards - Meets OSHA requirements for insulated tools (29 FCR 1910)

Suppliers

Company
Product
Description
Supplier Links
Ideal 9-1/4
Huntington Beach, CA, USA
Ideal 9-1/4" Side Cutting Linesman Pliers
30-9430
Ideal 9-1/4" Side Cutting Linesman Pliers 30-9430
The perfect blend of safety, comfort and precision functionality, the 9-1/4" Side Cutting Linesman Pliers feature permanently bonded, double insulated Santoprene handles with a soft, easy to grip outer surface that are resistant to perspiration, water, oil and chemicals. The serrated jaws provide secure gripping surface, and the induction hardened cutting jaws, edges, and high carbon tool steel provide for greater strength and precision durability. If the orange outer coating reveals any of the inner yellow surface, an electrician will know that this tool needs to be replaced. Features: - First UL tested and listed insuated tools available - 1000 Volt certified (1000V AC, 1500V DC) - Meets ASTM F1505-01 and IEC 60 900 standards - Meets OSHA requirements for insulated tools (29 FCR 1910)

The perfect blend of safety, comfort and precision functionality, the 9-1/4" Side Cutting Linesman Pliers feature permanently bonded, double insulated Santoprene handles with a soft, easy to grip outer surface that are resistant to perspiration, water, oil and chemicals. The serrated jaws provide secure gripping surface, and the induction hardened cutting jaws, edges, and high carbon tool steel provide for greater strength and precision durability. If the orange outer coating reveals any of the inner yellow surface, an electrician will know that this tool needs to be replaced.
Features:
- First UL tested and listed insuated tools available
- 1000 Volt certified (1000V AC, 1500V DC)
- Meets ASTM F1505-01 and IEC 60 900 standards
- Meets OSHA requirements for insulated tools (29 FCR 1910)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Pliers
Product Number 30-9430
Product Name Ideal 9-1/4" Side Cutting Linesman Pliers
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2380751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 0.7480 inch (19 mm)
Features Electrically Insulated
View Details
6546 - Circlip pliers for outside circlips - 65466011 - Stahlwille North America
Specs
Type Retaining-Ring
Length 4.92 inch (125 mm)
Weight 3.7 oz (1.03 N)
View Details
Plier - J250G - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Specialty / Other; CURVED
Length 7.81 inch (198 mm)
Features Soft Handles
View Details