TelephoneStuff.com Ideal Tongue and Groove Pliers, 10" Length 35-430

Description
Patented undercut tongue and groove design ensures solid grip. Features: - Patented reinforced flange protects against breakage - Induction-hardened teeth remain sharp longer - Drop-forged, high-carbon steel construction - Vinyl-coated, comfort-grip handles - Jaw opening 2 inches
Description
Patented undercut tongue and groove design ensures solid grip. Features: - Patented reinforced flange protects against breakage - Induction-hardened teeth remain sharp longer - Drop-forged, high-carbon steel construction - Vinyl-coated, comfort-grip handles - Jaw opening 2 inches

Suppliers

Company
Product
Description
Supplier Links
Ideal Tongue and Groove Pliers, 10
Huntington Beach, CA, USA
Ideal Tongue and Groove Pliers, 10" Length
35-430
Ideal Tongue and Groove Pliers, 10" Length 35-430
Patented undercut tongue and groove design ensures solid grip. Features: - Patented reinforced flange protects against breakage - Induction-hardened teeth remain sharp longer - Drop-forged, high-carbon steel construction - Vinyl-coated, comfort-grip handles - Jaw opening 2 inches

Patented undercut tongue and groove design ensures solid grip.
Features:
- Patented reinforced flange protects against breakage
- Induction-hardened teeth remain sharp longer
- Drop-forged, high-carbon steel construction
- Vinyl-coated, comfort-grip handles
- Jaw opening 2 inches

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Pliers
Product Number 35-430
Product Name Ideal Tongue and Groove Pliers, 10" Length
Type Tongue and Groove
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Plier Sets - 1363408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 12 inch (305 mm)
View Details
6565 - Welders self grip wrench - 65652280 - Stahlwille North America
Specs
Length 11.02 inch (280 mm)
Weight 33.2 oz (9.23 N)
View Details
PLIER - FA-187.18AVSE - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Specialty / Other; BURNISHED NOSE, SERRATED
Length 7.09 inch (180 mm)
Jaw Length 1.38 inch (34.92 mm)
View Details